EN
  • EN
  • DE

ADA4255ACPZ-R7

Part No ADA4255ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Instrumentation Amplifiers PGiA enabling SIL-universal PCTL modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196648-ADA4255ACPZ-R7
Manufacturer Analog Devices Inc.
Category Instrumentation Amplifiers
Number of Channels 2 Channel
Number of Channels 1.9 V/us
Mounting Style SMD/SMT
Packaging Reel
Gain 128 V/V
Topology Charge Pump
Input Bias Current 450 pA
Input Offset Voltage 3 uV
Ultra Librarian 3D Model Ultra Librarian ADA4255ACPZ-R7 CAD Model

Description

Product Overview: ADA4255ACPZ-R7 from Analog Devices Inc.

The ADA4255ACPZ-R7 is a precision, low noise, zero-drift operational amplifier from Analog Devices Inc., renowned for its high-quality semiconductor products. This particular model is part of their advanced amplifier series, offering exceptional performance and reliability for a wide range of applications.

With its zero-drift architecture, the ADA4255ACPZ-R7 ensures minimal input offset voltage drift over time and temperature, which is crucial for precision measurement and instrumentation. The amplifier features a low input offset voltage and low noise, making it ideal for high-accuracy applications such as medical devices, industrial control systems, and precision instrumentation.

The ADA4255ACPZ-R7 operates over a wide supply voltage range, accommodating single-supply or dual-supply configurations, thus providing design flexibility. Its rail-to-rail output stage allows for a wide dynamic range, which is beneficial when working with analog-to-digital converters (ADCs) to utilize the full ADC input range.

Packaged in a compact LFCSP (Lead Frame Chip Scale Package), the ADA4255ACPZ-R7 is designed for space-constrained applications without compromising on performance. The R7 suffix indicates the product is offered in a 7-inch reel, catering to automated manufacturing processes and facilitating large volume production runs.

Key features of the ADA4255ACPZ-R7 include:

  • Zero-drift architecture for stable offset voltage over time and temperature
  • Low input offset voltage
  • Low noise performance
  • Wide supply voltage range
  • Rail-to-rail output
  • Compact LFCSP packaging
  • Available in 7-inch reel for automated assembly

The ADA4255ACPZ-R7 is a testament to Analog Devices Inc.'s commitment to providing advanced solutions that meet the stringent requirements of precision electronics. Its combination of zero-drift technology, low noise, and flexible supply voltage options make it a go-to choice for professionals seeking to enhance the accuracy and stability of their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5315 $62.1260
8+ $12.7438 $101.9504
13+ $12.3455 $160.4915
17+ $11.9473 $203.1041
22+ $11.5491 $254.0802
29+ $10.3543 $300.2747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess