EN
  • EN
  • DE

ADA4430-1YKSZ

Part No ADA4430-1YKSZ
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816661-ADA4430-1YKSZ
Ultra Librarian 3D Model Ultra Librarian ADA4430-1YKSZ CAD Model

Description

Analog Devices Inc. ADA4430-1YKSZ Product Overview

The ADA4430-1YKSZ is a high-performance, ultra-low power, single-ended, active video filter and buffer from Analog Devices Inc., designed to meet the rigorous requirements of portable and high-definition video applications. This integrated circuit (IC) offers an optimal solution for filtering and driving signals for standard-definition (SD), high-definition (HD), and full high-definition (FHD) video interfaces.

Key Features

  • High-Quality Video Filtering: The ADA4430-1YKSZ provides a 9 MHz, -3 dB bandwidth, which is ideal for SD video, and can be easily configured for HD video applications. Its integrated filter helps to reduce noise and enhance the quality of the video signal.
  • Ultra-Low Power Consumption: With a typical power consumption of just 1.5 mW, this device is engineered for power-sensitive applications, making it perfect for battery-operated devices.
  • Flexible Power Supply: The device operates from a single 2.5 V to 3.3 V power supply, providing design flexibility and ease of integration into various system architectures.
  • Robust Output Drive Capability: The ADA4430-1YKSZ can drive a double-terminated 75 Ohm cable, which is standard in video transmission, ensuring signal integrity over long cable runs.
  • Integrated Charge Pump: The built-in charge pump circuitry generates the negative supply voltage, eliminating the need for an external negative power supply and simplifying the overall design.

Applications

Due to its low power consumption and high-quality video filtering capabilities, the ADA4430-1YKSZ is suitable for a variety of applications, including:

  • Portable and handheld video devices
  • Security cameras and surveillance systems
  • Video-enabled wearables
  • Automotive rearview cameras
  • Video conferencing equipment

Package and Availability

The ADA4430-1YKSZ comes in a compact, 6-lead SC70 package, which is highly advantageous for space-constrained applications. Analog Devices Inc. ensures availability and support for this product, providing long-term reliability for designers and manufacturers.

In summary, the ADA4430-1YKSZ from Analog Devices Inc. embodies an efficient, high-quality solution for video signal processing, making it an excellent choice for designers looking to enhance their video applications with minimal power draw and superior performance.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2027 $50.6621
56+ $1.8073 $101.2088
86+ $1.7509 $150.5774
119+ $1.6944 $201.6336
153+ $1.6379 $250.5987
205+ $1.4685 $301.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess