EN
  • EN
  • DE

ADA4433-1WBCPZ-R2

Part No ADA4433-1WBCPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC SD VIDEO FILTER 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Reconstruction Filter
Output Type Differential
Number of Circuits 1
-3db Bandwidth 9.9 MHz
Current - Supply 13.2 mA
Current - Output / Channel 29 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (3x3)
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 910131-ADA4433-1WBCPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4433-1WBCPZ-R2 CAD Model

Description

Analog Devices ADA4433-1WBCPZ-R2 Differential Amplifier

The ADA4433-1WBCPZ-R2 is a high-performance, fully integrated video differential amplifier designed by Analog Devices Inc. This component is specifically tailored to provide a complete solution for driving analog video signals over twisted pair cables or differential lines. It is an ideal choice for applications that require excellent video quality with minimal design complexity.

The ADA4433-1WBCPZ-R2 features a fixed gain of 2, which simplifies the design process by eliminating external gain-setting components. This integrated circuit is optimized for differential signaling, which is essential for reducing the effects of common-mode noise and improving signal integrity over long cable runs. The device supports a wide range of video standards, including NTSC, PAL, and SECAM, making it versatile for various video applications.

One of the key benefits of the ADA4433-1WBCPZ-R2 is its low power consumption, which makes it suitable for power-sensitive designs. The amplifier operates on a single 3.3V power supply, further simplifying power management within the system. Additionally, the device features a power-down mode, allowing further power savings when the amplifier is not in use.

The ADA4433-1WBCPZ-R2 comes in a compact 8-lead LFCSP package, which is designed to minimize space on the PCB. This small footprint, combined with the integrated ESD protection and internal filters, reduces the need for additional components and simplifies the overall design.

Engineers looking for a reliable solution for video signal amplification will find the ADA4433-1WBCPZ-R2 to be a robust choice. Its integrated features and ease of use make it an excellent component for applications in video surveillance, automotive infotainment systems, video broadcasting equipment, and any other system that requires high-quality video transmission over differential lines.

For more detailed specifications and application notes, designers are encouraged to consult the comprehensive datasheet provided by Analog Devices Inc. This will ensure the ADA4433-1WBCPZ-R2 is utilized to its full potential within their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $5.5715
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1240 $63.7200
70+ $1.7429 $122.0030
105+ $1.6886 $177.3030
145+ $1.6343 $236.9735
185+ $1.5789 $292.0965
245+ $1.4160 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess