EN
  • EN
  • DE

ADA4960-1ACPZ

Part No ADA4960-1ACPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case LFCSP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729425-ADA4960-1ACPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADA4960-1ACPZ CAD Model

Description

Analog Devices Inc. ADA4960-1ACPZ High-Speed Differential Amplifier

The ADA4960-1ACPZ by Analog Devices Inc. is a high-performance differential amplifier designed for direct coupling to high-speed analog-to-digital converters (ADCs). This amplifier is a key component for signal conditioning in communication, instrumentation, and defense systems where signal integrity and bandwidth are crucial.

Key Features

  • Frequency Range: The ADA4960-1ACPZ offers a wide bandwidth, making it suitable for a variety of high-speed applications.
  • Low Distortion: Its low harmonic distortion ensures accurate signal amplification, preserving the integrity of the original signal.
  • High Linearity: The device provides high linearity, which is critical for maintaining signal fidelity in complex systems.
  • Adjustable Gain: Gain can be adjusted through external resistors, providing design flexibility to match the amplifier to the specific needs of the application.

Applications

With its high-speed characteristics, the ADA4960-1ACPZ is ideal for use in a range of applications, including:

  • Data acquisition systems
  • Wireless infrastructure
  • Medical imaging equipment
  • Radar and satellite communication systems

Physical Characteristics

The ADA4960-1ACPZ is housed in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that measures 3mm x 3mm, providing a space-saving solution for densely packed circuit boards. The package is RoHS compliant and specified over the industrial temperature range.

Ordering Information

When ordering this differential amplifier, the full part number ADA4960-1ACPZ should be used to specify the 24-lead LFCSP package. Analog Devices Inc. offers this part in various quantity packs to accommodate production requirements, from prototype development to large-scale manufacturing.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and support documentation available from Analog Devices Inc.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess