EN
  • EN
  • DE

ADAR2004ACCZ

Part No ADAR2004ACCZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description 4-CH FREQUENCY MULTIPLIER/FILTER / RF IC LNA/Mixer General Purpose 10GHz ~ 40GHz Down Converter 48-LGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tray
Function LNA/Mixer
Frequency 10GHz ~ 40GHz
RF Type General Purpose
Secondary Attributes Down Converter
Mounting SMD (SMT)
Package / Case 48-WFLGA Exposed Pad
Supplier Device Package 48-LGA (7x7)
Base Product Number ADAR2004
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADAR2004ACCZ,-2735-ADAR2004ACCZ
Standard Package 1
Win Source Part Number 1222653-ADAR2004ACCZ
Ultra Librarian 3D Model Ultra Librarian ADAR2004ACCZ CAD Model

Description

Introducing the ADAR2004ACCZ Beamformer IC from Analog Devices Inc.

The ADAR2004ACCZ is a cutting-edge beamforming integrated circuit (IC) brought to you by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is designed to cater to the demanding requirements of phased array antenna systems, which are pivotal in modern wireless communication and radar applications. The ADAR2004ACCZ is an essential building block for systems requiring precise beam steering and beam shaping capabilities.

Key Features and Benefits

  • High Integration: The ADAR2004ACCZ integrates 4 channels of phase and amplitude control, reducing the need for external components and simplifying system design.
  • Wide Frequency Range: This IC operates over a broad frequency range, making it versatile for various applications, including satellite communications, 5G networks, and defense radar systems.
  • Excellent Phase Accuracy: It offers exceptional phase accuracy and resolution, ensuring precise beamforming which is critical for the performance of phased array systems.
  • Low Insertion Loss: The device has a low insertion loss, which helps in maintaining signal integrity and reducing power consumption.
  • Serial Control Interface: The inclusion of a serial control interface allows for easy integration into system designs and provides a convenient way to manage the IC's functions.

Applications

The ADAR2004ACCZ is ideally suited for a variety of high-performance applications, including:

  • Phased Array Radar Systems
  • Electronic Warfare Systems
  • Wireless Communication Infrastructure
  • Beamforming Network Arrays

Reliability and Performance

Analog Devices Inc. is renowned for their commitment to quality and reliability, and the ADAR2004ACCZ is no exception. This IC is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional and military-grade applications. With the ADAR2004ACCZ, system designers can expect consistent performance, durability, and the technical support that Analog Devices is known for.

Whether you're developing advanced radar systems or enhancing communication networks, the ADAR2004ACCZ from Analog Devices Inc. offers the performance and reliability needed to drive your technology forward.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess