EN
  • EN
  • DE

ADAS3022BCPZ

Part No ADAS3022BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1MSPS 1CH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 16
Sampling Rate 1M
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C to 85°C
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 143567-ADAS3022BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAS3022BCPZ CAD Model

Description

ADAS3022BCPZ by Analog Devices Inc.

The ADAS3022BCPZ is a high-performance, 16-bit, 8-channel data acquisition system (DAS) from the respected electronics manufacturer, Analog Devices Inc. Designed to cater to a wide range of applications, this product is an ideal choice for those seeking precise data conversion in demanding environments.

Key Features

  • High Resolution: At 16 bits, the ADAS3022 offers a high level of precision, making it suitable for applications requiring detailed and accurate analog-to-digital conversion.
  • Multiple Channels: With 8 fully differential or 15 pseudo-differential input channels, this device provides flexibility for various signal types.
  • Integrated Features: The ADAS3022BCPZ includes an on-chip, low drift voltage reference, and a sample-and-hold circuit, simplifying the design and reducing external component needs.
  • High Throughput: It boasts a 1MSPS throughput rate, ensuring efficient data processing and timely response in applications where speed is critical.
  • Low Power Consumption: The device operates with a power-efficient design, making it suitable for portable or remote applications where power supply is a constraint.

Applications

The versatility of the ADAS3022BCPZ makes it an excellent choice for a variety of applications, including:

  • Industrial Data Acquisition Systems
  • Medical Instrumentation
  • Instrumentation and Control Systems
  • Communications Infrastructure

Package and Interface

The product comes in a compact 48-lead LFCSP (7mm x 7mm) package, which is ideal for space-constrained applications. It also features a serial interface that is SPI-compatible, allowing for easy integration with most microcontrollers and DSPs.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADAS3022BCPZ is no exception. It is built to meet stringent industry standards, ensuring performance and durability even in the toughest conditions.

With its combination of high precision, multiple input channels, and efficient operation, the ADAS3022BCPZ is a top-tier solution for your advanced data acquisition needs. Its robust feature set and reliable performance make it a valuable component for any precision-driven electronic system.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5882 $55.7646
6+ $17.4118 $104.4708
9+ $16.8235 $151.4115
13+ $15.6471 $203.4123
17+ $15.0588 $255.9996
21+ $14.4706 $303.8826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,995 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess