The TC7SP97WBG is a single-gate configurable multiple function device from Toshiba Semiconductor and Storage. It is designed for use in a wide range of applications, offering flexibility and efficiency in circuit design. The device can be configured to perform various logic functions depending on the wiring configuration, helping minimize component count and board space. It supports a broad supply voltage range, making it compatible with various logic voltage standards.
Applications
- Logic level shifting
- Signal isolation
- Simple logic function implementation
- Portable consumer electronics
- Mobile devices
- Industrial control systems
Features
- Configurable for multiple logic functions
- Wide supply voltage range (1.6 V to 5.5 V)
- Low power consumption
- High-speed operation
- Small package size
- Input voltage level: Compatible with 1.8V, 3.3V and 5V CMOS levels
- Output voltage level: CMOS output
Benefits
- Reduced component count: By offering multiple configurable functions, the TC7SP97WBG reduces the number of discrete logic gates needed in a circuit.
- Simplified circuit design: The configurable nature of the device simplifies circuit design and allows for easier modifications.
- Space savings: The small package minimizes board space, enabling higher density designs.
- Lower power consumption: The low operating current contributes to overall power efficiency.
- Versatile applications: The wide supply voltage range and configurable functions make it suitable for diverse applications.
Additional Details
The TC7SP97WBG is typically supplied in a US8 package. Its operating temperature range is generally between -40°C and 85°C, making it suitable for a wide range of environmental conditions. Detailed electrical characteristics, such as propagation delay and input/output voltage levels, can be found in the product datasheet provided by Toshiba. It is crucial to consult the datasheet for specific application requirements and design considerations.