EN
  • EN
  • DE

APT35GP120BG

Part No APT35GP120BG
Manufacturer Microsemi Corporation
Catalog IGBTs - Single
Description POWER MOS 7® IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Series POWER MOS 7
Packaging Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Maximum) 1200V
Current - Collector (Ic) (Maximum) 96A
Current - Collector Pulsed (Icm) 140A
Vce(on) (Maximum) @ Vge, Ic 3.9V @ 15V, 35A
Power - Max 543W
Switching Energy 750μJ (on), 680μJ (off)
Input Type Standard
Gate Charge 150nC
Td (on/off) @ 25°C 16ns/94ns
Test Condition 600V, 35A, 5 Ohm, 15V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247 [B]
Win Source Part Number 1146758-APT35GP120BG
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Ultra Librarian 3D Model Ultra Librarian APT35GP120BG CAD Model

Description

The Microsemi Corporation APT35GP120BG is a POWER MOS 7 IGBT transistor, with a maximum power of 543W and a maximum collector current of 96A. Microsemi Corporation APT35GP120BG.

  • Maximum Power: 543W
  • Maximum Collector Current: 96A
  • Voltage Breakdown: 1200V
  • Thermal Resistance: 6.5°C/W
  • Package: TO-247-3
  • Operating Temperature: -55°C to 150°C
  • IGBT Type: PT
  • Gate Charge: 150nC
  • Switching Energy (On): 750μJ
  • Switching Energy (Off): 680μJ
  • Gate-Source Threshold Voltage: 4V @ 94μA
  • td (on/off) @ 25°C: 16ns/94ns
  • Suitable Applications: Power supplies, motor control, and inverters

You May Also Be Interested in

Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT Trench Field Stop 600 V 40 A 166 W Through Hole PG-TO247-3-1
Need more? Email Us
IXYS
IGBT 1700V 80A TO-247AD
Lowest to $31.3869
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess