EN
  • EN
  • DE

LTC3786IMSE#TRPBF

Part No LTC3786IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3786
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC3786IMSE#TRPBFCT, LTC3786IMSE#TRPBF-ND, LTC3786IMSE#TRPBFTR, LTC3786IMSE#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879710-LTC3786IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3786IMSE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3786IMSE#TRPBF Product Overview

The LTC3786IMSE#TRPBF is a high-performance, synchronous step-up DC/DC controller from the renowned manufacturer Analog Devices Inc. This advanced power management integrated circuit (IC) is designed to efficiently regulate output voltages from an input source, making it an ideal solution for a wide range of applications that require a stable and high-power supply.

Key Features

  • Wide Input Voltage Range: The LTC3786IMSE#TRPBF operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • High Output Voltage: It is capable of generating high output voltages, which makes it suitable for applications requiring elevated voltage levels.
  • Powerful Efficiency: This device employs synchronous rectification, which leads to higher efficiency, especially in low-voltage applications. This feature is critical for reducing power loss and heat generation.
  • Phase-Lockable Frequency: The IC's operating frequency can be synchronized with an external clock, allowing for noise-sensitive applications to minimize electromagnetic interference.
  • Adjustable Soft-Start: The soft-start function prevents inrush current at startup, providing a smooth ramp-up to the desired output voltage and enhancing system reliability.
  • Robust Protection Features: The LTC3786IMSE#TRPBF includes overvoltage, overcurrent, and over-temperature protection, safeguarding the IC and connected components from potential damage.

Applications

With its robust feature set, the LTC3786IMSE#TRPBF is well-suited for a variety of applications, including:

  • Telecommunications
  • Automotive Systems
  • Industrial Power Supplies
  • Medical Equipment
  • High-Density Distributed Power Systems

Package and Reliability

The LTC3786IMSE#TRPBF comes in a compact MSOP-16 package, which is designed to occupy minimal space on a printed circuit board (PCB) while still delivering robust power management capabilities. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, with rigorous testing ensuring reliability and performance in even the most demanding environments.

Conclusion

Overall, the LTC3786IMSE#TRPBF from Analog Devices Inc. is a powerful, efficient, and reliable solution for high-voltage, high-efficiency power conversion applications. Its advanced features and protections make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7087 $60.9609
17+ $7.1448 $121.4616
26+ $6.9219 $179.9694
35+ $6.6990 $234.4650
45+ $6.4749 $291.3705
60+ $5.8062 $348.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess