EN
  • EN
  • DE

OPA4343NA/250G4

Part No OPA4343NA/250G4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ RRO 14TSSOP / Op Amp Quad Wideband Amplifier R-R I/O 5V 14-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MicroAmplifier
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 6 V/μs
GBP - Gain Bandwidth Product 5.5MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 2mV
Operating Supply Current 850μA
Output Current per Channel 50mA
Dual Supply Voltage (±) 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 791012-OPA4343NA/250G4
Popularity Medium
Supply and Demand Status Limited
Family Name OPA4343
Introduction Date June 01, 2005
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OPA4343NA/250G4 CAD Model

Description

The OPA4343NA/250G4 is a high-precision operational amplifier (op-amp) from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular model is part of the OPAx343 series of CMOS operational amplifiers optimized for very low voltage, single-supply operation. These op-amps are designed to operate with a power supply range of 2.7V to 5.5V, making them ideal for battery-powered devices and portable electronics.

Key Features

  • Low Power Consumption: The OPA4343NA/250G4 is designed to be energy-efficient, which is crucial for extending the battery life of portable devices. Its quiescent current is typically 150 µA per channel, which is beneficial for power-sensitive applications.
  • Rail-to-Rail Output: This op-amp provides rail-to-rail output swing, which maximizes the dynamic range within a given supply voltage. This feature is particularly useful when operating at low supply voltages.
  • Wide Bandwidth: With a bandwidth of 1 MHz, the OPA4343NA/250G4 can handle a broad range of frequencies, making it suitable for audio processing, filters, and other signal conditioning applications.
  • MicroSIZE Packages: Available in a variety of small-sized packages, including the TSSOP-14, the product is optimized for space-constrained applications.

Applications

The versatility of the OPA4343NA/250G4 allows it to be used in a multitude of applications, such as:

  • Portable and battery-powered electronics
  • Sensor amplification and signal conditioning
  • Analog filters
  • Data acquisition systems
  • Audio processing

Product Specifications

Parameter Value
Supply Voltage 2.7V to 5.5V
Number of Channels 4
Quiescent Current 150 µA/Ch
Bandwidth 1 MHz
Package Type TSSOP-14

With its low power consumption, rail-to-rail output, and wide bandwidth, the OPA4343NA/250G4 operational amplifier from Texas Instruments is an excellent choice for designers looking for a high-performance op-amp for their next project.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4891 $51.9128
19+ $5.3244 $101.1636
30+ $5.1581 $154.7430
41+ $4.9917 $204.6597
52+ $4.8253 $250.9156
70+ $4.3261 $302.8270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess