EN
  • EN
  • DE

ADATE320-1KCPZ

Part No ADATE320-1KCPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC DCL 84LFCSP / DCL 84-LFCSP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Programmable Not Verified
Type DCL
Applications Automatic Test Equipment
Mounting Type Surface Mount
Package / Case 84-VFQFN Exposed Pad, CSP
Supplier Device Package 84-LFCSP (10x10)
Base Product Number ADATE320
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428456-ADATE320-1KCPZ
Ultra Librarian 3D Model Ultra Librarian ADATE320-1KCPZ CAD Model

Description

ADATE320-1KCPZ Product Overview

The ADATE320-1KCPZ is a high-performance, programmable waveform generator from Analog Devices Inc., designed to cater to a wide range of applications requiring complex and precise signal generation. This versatile chip is an ideal solution for industries such as communication systems, instrumentation, and defense where signal integrity and flexibility are paramount.

Key Features

  • Programmable Modulation: The ADATE320-1KCPZ allows for the creation of complex modulation schemes, enabling the generation of a variety of waveforms for testing and development purposes.
  • High Precision: With its advanced architecture, this device offers high precision in waveform generation, ensuring accurate representation of signals for critical applications.
  • Integrated PLL: The integrated Phase-Locked Loop (PLL) provides stable and precise clocking, which is essential for maintaining signal integrity in high-speed applications.
  • Flexible Interface: It comes with a flexible interface that supports various communication protocols, making it easy to integrate into existing systems.
  • Compact Packaging: The ADATE320-1KCPZ is available in a compact LFCSP package, which is ideal for space-constrained applications.

Applications

  • Wireless Communication Systems
  • Signal Generators and Analyzers
  • Aerospace and Defense Electronics
  • Test and Measurement Equipment
  • Complex Modulation Systems

Technical Specifications

Parameter Value
Supply Voltage 3.3V
Operating Temperature Range -40°C to +85°C
Package Type LFCSP
Dimensions 6x6 mm

The ADATE320-1KCPZ stands out for its ability to deliver high-quality, programmable waveforms with ease and precision, making it a go-to component for engineers and designers in need of a reliable waveform generation solution.

You May Also Be Interested in

Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC SWITCH 10/100 3PORT 128PQFP
Lowest to $29.3774
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $485.0747 $485.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess