EN
  • EN
  • DE

ADAU1302-1CDZ-RL

Part No ADAU1302-1CDZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description IC CODEC 24BIT / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428458-ADAU1302-1CDZ-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1302-1CDZ-RL CAD Model

Description

ADAU1302-1CDZ-RL

The ADAU1302-1CDZ-RL is a highly integrated, low-power audio digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced DSP is designed for a wide range of audio applications, such as automotive audio systems, home theater systems, and professional audio equipment.

Key Features:

  • Audio Processing: Equipped with SigmaDSP 28-/56-bit audio DSP core, the ADAU1302-1CDZ-RL is capable of executing a comprehensive range of audio processing tasks with exceptional precision and clarity.
  • Sampling Rate: It supports a wide range of sampling rates, from 8 kHz to 192 kHz, providing versatility for various audio formats and quality requirements.
  • Dynamic Range: The device boasts a dynamic range of 105 dB, ensuring high-quality audio output with minimal noise and distortion.
  • Power Efficiency: Designed for low power consumption, it is ideal for battery-powered devices, contributing to longer battery life and improved energy efficiency.
  • Programmability: Users can program the ADAU1302-1CDZ-RL through the Analog Devices, Inc. SigmaStudio™ graphical development tool, which simplifies the audio processing design and tuning process.
  • Integration: It integrates multiple audio inputs and outputs, along with serial control buses (I²C/SPI), making it a highly adaptable solution for complex audio systems.

Applications:

The ADAU1302-1CDZ-RL is versatile enough to fit into a variety of audio processing applications. Its high performance and programmable nature make it suitable for:

  • Automotive audio processing
  • Home theater and entertainment systems
  • Professional audio mixers and signal processors
  • Portable and consumer audio devices

Package and Availability:

The ADAU1302-1CDZ-RL is offered in a compact 48-lead LFCSP (7 mm × 7 mm) package, making it easy to integrate into space-constrained designs. It is available in reel packaging, facilitating efficient handling and manufacturing for high-volume production.

For more information, datasheets, and ordering options, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
INTEGRATED CIRCUIT / Stereo CODEC with MIC/HP/SPK-AMP
Lowest to $24.3993
Cirrus Logic Inc.
24-Bit, 192 kHz Stereo Audio CODEC
Lowest to $7.3955
ams
Lowest to $3.2687
AKM Semiconductor Inc.
Lowest to $5.3111
AKM Semiconductor Inc.
Lowest to $6.5292
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
AUDIO CODEC WITH 13CH MIXERAND 18BIT DAC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess