EN
  • EN
  • DE

ADAU1442YSVZ-3A

Part No ADAU1442YSVZ-3A
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SIGMADSP 28B 175MHZ 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Sigma
Clock Rate 172MHz
On-Chip RAM 46kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 100-TQFP-EP (14x14)
Win Source Part Number 085652-ADAU1442YSVZ-3A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1442YSVZ-3A CAD Model

Description

ADAU1442YSVZ-3A: High-Performance Audio DSP from Analog Devices Inc.

The ADAU1442YSVZ-3A is a state-of-the-art SigmaDSP® digital audio processor from Analog Devices Inc., renowned for its high-performance signal processing capabilities and flexibility. This processor is specifically designed to meet the rigorous demands of audio applications that require reliable and high-quality sound processing.

The ADAU1442YSVZ-3A operates on a 28-/56-bit audio DSP core, allowing it to handle complex signal processing tasks with ease. It supports a wide range of audio formats and is capable of interfacing with multiple types of audio sources and sinks. With its advanced architecture, the ADAU1442YSVZ-3A ensures low-latency signal processing, which is critical for real-time audio applications.

Key Features:

  • Advanced SigmaDSP Core: The 28-/56-bit processor core provides ample headroom for sophisticated audio processing algorithms, ensuring high-fidelity sound output.
  • Flexible Audio Routing: The ADAU1442YSVZ-3A offers versatile input and output options, enabling designers to configure complex audio systems with multiple sources and destinations.
  • Dynamic Audio Processing: With its ability to execute a wide range of audio effects and processing tasks, this DSP is ideal for applications such as automotive audio systems, home theater systems, and professional audio equipment.
  • Integrated Sample Rate Converters: The device includes sample rate converters, allowing it to seamlessly interface with audio sources of varying sample rates.
  • Programmable via SigmaStudio™ Software: Analog Devices' SigmaStudio software provides a user-friendly graphical environment for programming the DSP, simplifying the design process and reducing time to market.

The ADAU1442YSVZ-3A is housed in a compact 100-lead LQFP package, making it suitable for space-constrained applications without compromising on performance. Its robust design ensures reliable operation across different environmental conditions, which is crucial for both consumer and professional audio applications.

With its combination of performance, flexibility, and ease of use, the ADAU1442YSVZ-3A from Analog Devices Inc. is an excellent choice for designers looking to create sophisticated audio processing systems that deliver superior sound quality.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
NXP / Nexperia
Lowest to $6.9789
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8231 $71.6462
4+ $29.3933 $117.5732
6+ $28.4748 $170.8488
8+ $27.5562 $220.4496
10+ $26.6377 $266.3770
13+ $23.8821 $310.4673
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,081 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess