EN
  • EN
  • DE

ADAU1445YSVZ-3A-RL

Part No ADAU1445YSVZ-3A-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SIGMADSP 175MHZ 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001317-ADAU1445YSVZ-3A-RL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series SigmaDSP®
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Sigma
Interface I²C, SPI
Clock Rate 172MHz
On-Chip RAM 46kB
Ultra Librarian 3D Model Ultra Librarian ADAU1445YSVZ-3A-RL CAD Model

Description

Product Overview: ADAU1445YSVZ-3A-RL by Analog Devices Inc.

The ADAU1445YSVZ-3A-RL is a sophisticated audio processing solution from the reputable manufacturer Analog Devices Inc. This high-performance, SigmaDSP® digital audio processor is engineered to meet the demanding requirements of audio and video consumer electronics, automotive audio systems, and professional audio applications.

Key Features

  • Advanced Processing Capabilities: The ADAU1445YSVZ-3A-RL boasts powerful 28-/56-bit audio processing, which is essential for high-fidelity audio signal handling and complex signal processing tasks.
  • Flexible Audio Routing: This processor features flexible audio routing options with multiple inputs and outputs, allowing it to adapt to various system architectures and configurations.
  • Integrated SigmaStudio™ Software: The device is supported by Analog Devices' proprietary SigmaStudio software, which provides an intuitive graphical programming environment. This software simplifies the design and implementation of audio processing flows, making it accessible to designers without in-depth DSP coding experience.
  • High Integration: With its integrated ADCs and DACs, the ADAU1445YSVZ-3A-RL can directly interface with analog audio signals, reducing the need for external components and simplifying the overall system design.

Applications

The ADAU1445YSVZ-3A-RL is ideal for a variety of applications, including:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Digital Mixing Consoles
  • Effects Processors

Technical Specifications

This processor is offered in a 100-lead LQFP package, ensuring compatibility with standard PCB assembly methods. Operating over a wide temperature range, it is designed for robust performance in diverse environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADAU1445YSVZ-3A-RL is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability in your audio processing applications.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team directly.

You May Also Be Interested in

Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.0906 $83.0906
2+ $68.1769 $136.3538
3+ $66.0464 $198.1392
4+ $63.9159 $255.6636
5+ $61.7854 $308.9270
6+ $55.3938 $332.3628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess