EN
  • EN
  • DE

ADAU1979WBCPZ-RL

Part No ADAU1979WBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Quad Analog-to-Digital Converter (ADC) | IC ADC/AUDIO 24BIT 192K 40LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type ADC, Audio
Number of Channels 4
Resolution (Bits) 24 b
Sampling Rate (Per Second) 192k
Data Interface I2C, SPI
Voltage Supply Source Single Supply
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Family Part Number ADAU1979
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 729427-ADAU1979WBCPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADAU1979WBCPZ-RL CAD Model

Description

Product Overview: ADAU1979WBCPZ-RL from Analog Devices Inc.

The ADAU1979WBCPZ-RL is a high-performance, quad-channel analog microphone preamplifier with an integrated analog-to-digital converter (ADC), designed and manufactured by Analog Devices Inc. This innovative component is specifically engineered to provide a comprehensive audio input solution for advanced audio applications. It is well-suited for professional audio equipment, microphone arrays, digital audio effects processors, and any system that requires clean, reliable audio conversion with multiple channels.

Key Features

  • Quad-Channel ADC: The device features four ADC channels, allowing simultaneous recording and processing of multiple audio inputs.
  • High-Performance Preamps: The integrated microphone preamplifiers ensure low noise and low distortion, capturing audio with clarity and precision.
  • Programmable Gain: Each channel comes with a programmable gain amplifier (PGA), providing flexibility to accommodate various microphone sensitivities and configurations.
  • High-Resolution Conversion: The ADAU1979WBCPZ-RL supports 24-bit audio data conversion, ensuring high-fidelity sound reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with reduced power consumption, making it ideal for portable and battery-powered applications.
  • Robust Clocking System: It includes a flexible clocking system that supports a variety of master and slave clock modes, simplifying system integration.

Applications

  • Professional Audio Recording
  • Multichannel Audio Systems
  • Microphone Arrays
  • Sound Reinforcement Systems
  • Digital Mixing Consoles

The ADAU1979WBCPZ-RL is available in a compact 32-lead LFCSP package, making it suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, further enhancing its suitability for various environments. Analog Devices Inc. has a reputation for delivering high-quality audio components, and the ADAU1979WBCPZ-RL is no exception, providing exceptional audio performance that meets the demands of professional audio engineers and enthusiasts alike.

For detailed technical specifications, application support, and additional resources, visit the Analog Devices Inc. website or contact an authorized distributor. With the ADAU1979WBCPZ-RL, elevate your audio experience with precision, reliability, and Analog Devices' cutting-edge technology.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6441 $51.0851
27+ $3.8105 $102.8835
41+ $3.6915 $151.3515
56+ $3.5724 $200.0544
73+ $3.4533 $252.0909
97+ $3.0961 $300.3217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,165 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess