EN
  • EN
  • DE

ADC0809CCV

Part No ADC0809CCV
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT MPU 8CH MUX 28-PLCC / 8-Channel Single ADC SAR 10ksps 8-bit Parallel Automotive 28-Pin PLCC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 35
Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 10k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply Analog 4.5 V ~ 6.5 V
Voltage - Supply Digital 4.5 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Package 28-LCC (J-Lead)
Manufacturer Device Package 28-PLCC (11.51x11.51)
Catalog 8 Bit
Win Source Part Number 039115-ADC0809CCV
Popularity Medium
Supply and Demand Status Limited
Family Name ADC0809
Introduction Date June 01, 1981
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADC0809CCV CAD Model

Description

ADC0809CCV from Analog Devices Inc.

The ADC0809CCV is a high-performance 8-bit analog-to-digital converter (ADC) from the esteemed semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to offer a perfect blend of speed, accuracy, and ease of integration, making it an ideal choice for a wide range of data acquisition applications.

At the heart of the ADC0809CCV is a successive approximation register (SAR) architecture that ensures rapid conversion times while maintaining a high degree of accuracy. This converter is capable of sampling rates that are sufficient for various applications, from industrial automation to medical systems and consumer electronics. The robust design allows it to operate effectively in demanding environments, ensuring reliable performance even under challenging conditions.

The ADC0809CCV features an 8-channel multiplexer, allowing it to handle multiple analog inputs sequentially using a single ADC. This makes it highly versatile and suitable for systems that need to monitor several analog signals. The inclusion of a multiplexer simplifies circuit design and reduces the need for additional external components, saving space and cost on the PCB.

Interfacing with the ADC0809CCV is straightforward, thanks to its digital I/O compatibility. It can easily connect with microcontrollers, digital signal processors (DSPs), and other digital systems, facilitating seamless integration into a variety of electronic designs. The converter operates on a single power supply, which simplifies the power management within the system.

For designers and engineers looking for a reliable and efficient ADC solution, the ADC0809CCV offers an excellent balance of performance and cost. Its robust design, combined with the quality and support from Analog Devices Inc., makes it a go-to choice for those who require an uncompromising data acquisition component in their electronic projects.

In summary, the ADC0809CCV stands out for its:

  • 8-bit resolution, providing a fine granularity of analog-to-digital conversion.
  • Fast conversion rate suitable for a broad array of applications.
  • Integrated 8-channel multiplexer, offering great flexibility in monitoring multiple analog sources.
  • Simple digital interface for ease of connectivity with various digital systems.
  • Reliable performance backed by Analog Devices Inc., a leader in the semiconductor industry.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7648 $55.0592
9+ $11.2942 $101.6478
14+ $10.9412 $153.1768
19+ $10.5883 $201.1777
25+ $10.2353 $255.8825
33+ $9.1765 $302.8245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 515 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess