EN
  • EN
  • DE

ADCLK846BCPZ-REEL7

Part No ADCLK846BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:6 1.2GHZ 24LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input CML, CMOS, HSTL, LVDS, LVPECL
Output CMOS, LVDS
Maximum Input Frequency 1.2GHz
Supply Voltage - Operating 1.71 V to 1.89 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-VQ (4x4)
Win Source Part Number 121517-ADCLK846BCPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADCLK846BCPZ-REEL7 CAD Model

Description

ADCLK846BCPZ-REEL7 - A High-Speed Clock Fanout Buffer from Analog Devices Inc.

The ADCLK846BCPZ-REEL7 is a cutting-edge clock fanout buffer designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is engineered to distribute high-speed clock signals with minimal skew and jitter, making it an ideal solution for complex digital systems that require precise timing and synchronization.

Key Features:

  • Low Skew: The ADCLK846BCPZ-REEL7 boasts exceptionally low skew, ensuring that clock signals are distributed evenly across all outputs, maintaining the integrity of the timing signal throughout the system.
  • High-Speed Operation: Capable of handling clock rates up to several gigahertz, this device is suitable for high-speed applications including data converters, digital signal processing (DSP), and high-performance computing.
  • Multiple Outputs: With multiple outputs, the ADCLK846BCPZ-REEL7 can fan out a single clock input to several destinations, reducing the need for additional clock generation components.
  • Differential Inputs/Outputs: The device supports LVPECL, LVDS, and CML differential signaling standards, offering versatility and compatibility with a wide range of digital systems.
  • Power Efficiency: Analog Devices Inc. has designed the ADCLK846BCPZ-REEL7 to operate with low power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: Housed in a compact LFCSP (Lead Frame Chip Scale Package), this product is space-efficient, allowing for high-density board designs without compromising performance.
  • Industrial Temperature Range: The device is rated for operation across a wide temperature range, ensuring reliability and performance even in harsh industrial environments.

Applications:

The ADCLK846BCPZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Data Communications
  • Telecommunications
  • Networking Equipment
  • Aerospace and Defense Systems
  • Test and Measurement Equipment

In summary, the ADCLK846BCPZ-REEL7 from Analog Devices Inc. is a high-performance clock fanout buffer that offers reliability, flexibility, and precision for systems where timing is critical. Its low skew, high-speed capabilities, and support for multiple signaling standards make it an excellent choice for designers looking to optimize their digital systems for speed and accuracy.

You May Also Be Interested in

Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8VSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
LOW SKEW 1 TO 4 CLOCK BUFFER | IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.0596
IDT, Integrated Device Technology Inc
Need more? Email Us
Microchip Technology
2.5V, 2.0GHz ANY DIFF. IN-TO-LVDS PROGRAMMABLE CLOCK DIVIDER AND 1:2 FANOUT BUFFER W/ INTERNAL TERMINATION | IC CLK BUFFER 1:2 2GHZ 16MLF
Lowest to $6.4298
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $16.4969
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0528 $51.8976
40+ $2.5049 $100.1960
62+ $2.4266 $150.4492
86+ $2.3484 $201.9624
111+ $2.2701 $251.9811
148+ $2.0352 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,770 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess