EN
  • EN
  • DE

ADD5205ACPZ-RL

Part No ADD5205ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 12LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.8V
Maximum Supply Voltage 18V
Channel Output Current 1.9A (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 12-LFCSP-WQ (3x3)
Win Source Part Number 008731-ADD5205ACPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADD5205ACPZ-RL CAD Model

Description

ADD5205ACPZ-RL by Analog Devices Inc.

The ADD5205ACPZ-RL is a high-performance, mixed-signal LED driver integrated circuit from Analog Devices Inc., designed to efficiently manage and drive LED arrays. This advanced component is particularly suitable for backlighting LCD panels in consumer, automotive, and industrial display applications where high reliability, configurability, and power efficiency are of paramount importance.

Key Features

  • Multiple Output Channels: The device comes with five integrated LED current-sink channels, which can provide up to 60 mA per channel. This feature allows for precise control of the brightness levels in multi-LED configurations.
  • High Efficiency: With an integrated boost converter, the ADD5205ACPZ-RL operates with a high efficiency, minimizing power loss and heat generation. This makes it an excellent choice for battery-powered devices where power conservation is critical.
  • Dimming Capability: The device supports both analog and PWM dimming control methods, offering designers the flexibility to implement the dimming technique that best suits their application requirements.
  • Thermal Protection: The ADD5205ACPZ-RL is equipped with thermal shutdown protection, safeguarding the device and the overall system from damage due to overheating.
  • Fault Detection: It includes an open LED and short-circuit detection feature that enhances the reliability of the LED array by identifying and responding to common fault conditions.

Product Specifications

  • Package: The device is offered in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications.
  • Input Voltage Range: The ADD5205ACPZ-RL operates over a wide input voltage range, accommodating various power supply configurations.
  • Adjustable Output Current: Designers can adjust the output current to match the requirements of different LED configurations, ensuring optimal performance.

The ADD5205ACPZ-RL from Analog Devices Inc. is a versatile and robust solution for driving multiple LEDs with high precision and efficiency. Its comprehensive feature set, including advanced dimming, fault detection, and thermal protection, makes it a top choice for designers looking to enhance the visual performance and reliability of their LED lighting systems.

Whether you're developing a new state-of-the-art display or upgrading an existing system, the ADD5205ACPZ-RL offers the performance and features necessary to achieve bright, consistent, and efficient illumination.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1812 $50.8992
39+ $2.6102 $101.7978
60+ $2.5286 $151.7160
82+ $2.4471 $200.6622
106+ $2.3655 $250.7430
142+ $2.1208 $301.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess