EN
  • EN
  • DE

ADE7880ACPZ

Part No ADE7880ACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC ENERGY METERING 3PH 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Input Impedance 490 kOhm
Voltage - I/O High 2.4V, 3V
Voltage - I/O Low 0.4V, 0.8V
Operating Supply Current 25mA
Supply Voltage - Operating 2.97 V to 3.63 V
Meter Type 3 Phase
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 008742-ADE7880ACPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADE7880
Introduction Date August 22, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADE7880ACPZ CAD Model

Description

Introducing the ADE7880ACPZ from Analog Devices Inc.

The ADE7880ACPZ is a highly integrated polyphase multifunction energy metering IC with a robust feature set that enables it to cater to the demanding needs of energy measurement in various applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this chip is designed to provide precise and reliable energy measurement in applications such as industrial meters, smart grid infrastructure, and energy management systems.

Key Features

  • Polyphase Energy Metering: The ADE7880ACPZ is capable of accurately measuring active, reactive, and apparent energy in various polyphase configurations, making it versatile for three-phase, split-phase, and other complex electrical systems.
  • High Accuracy: With its high-resolution ADCs and proprietary algorithms, the ADE7880ACPZ ensures exceptional measurement accuracy, which is crucial for billing and energy management applications.
  • On-Chip DSP: It incorporates a digital signal processor that performs high-speed calculations for energy metering, voltage, and current measurements, as well as power quality analysis.
  • Harmonic Analysis: The device includes harmonic analysis capabilities, enabling it to monitor and report on the quality of the power being measured, which is essential for maintaining the integrity of electrical systems.
  • Communication Interfaces: It features multiple communication interfaces, including SPI and I2C, allowing for easy integration into existing systems and facilitating data transfer for analysis and reporting.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the ADE7880ACPZ is designed for space-constrained applications without compromising on functionality.

Applications

The ADE7880ACPZ is ideal for a wide range of applications that require accurate energy measurements, such as:

  • Smart energy meters
  • Industrial and commercial metering
  • Energy monitoring systems
  • Renewable energy systems
  • Power quality monitoring

With its combination of high accuracy, advanced features, and ease of integration, the ADE7880ACPZ from Analog Devices Inc. stands out as a premium choice for energy measurement solutions. Its ability to deliver precise data and perform complex energy calculations makes it an indispensable component for modern energy metering and management systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
Analog Devices Inc.
PWR MGMT SUPERVISORY / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC MEASUREMENT ENERGY CSP / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA SOP-8 Energy Metering RoHS
Lowest to $0.5239
Microchip Technology
2.8V~3.6V SPI 23mA TQFP-48(7x7) Energy Metering RoHS
Lowest to $8.3239
Microchip Technology
IC ENERGY METER FRONT 1CH 20SSOP / Single Phase Meter IC 20-SSOP
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,130 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess