EN
  • EN
  • DE

ADF4001BRUZ

Part No ADF4001BRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN PLL 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Clock Generator (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 200MHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 087545-ADF4001BRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4001BRUZ CAD Model

Description

The ADF4001BRUZ is a high-performance, low-phase noise frequency synthesizer from Analog Devices Inc. that can generate frequencies from 0.5 MHz to 400 MHz. It is designed to be used in a wide range of applications, including wireless communication systems, instrumentation, and base station equipment. With its precision and reliability, it is an ideal choice for designers looking for a versatile frequency synthesizer.

Key Features

  • Integrated PLL Synthesizer: The ADF4001BRUZ includes an integrated phase-locked loop (PLL) synthesizer that allows for precise frequency generation and stability.
  • Wide Frequency Range: Capable of generating frequencies from 0.5 MHz to 400 MHz, this component is suitable for a variety of RF applications.
  • Low Phase Noise Performance: Engineered for applications that require low phase noise, the ADF4001BRUZ ensures signal purity and minimal interference.
  • Programmable Divider: It comes with a programmable divider that allows users to easily adjust the frequency according to their specific needs.
  • Lock Detect Function: Features a lock detect function for additional reliability in signal generation.
  • Compact TSSOP Package: The device is housed in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) for easy integration into space-constrained designs.

Applications

  • Wireless Communication Systems
  • Base Stations
  • Test and Measurement Equipment
  • PLLs for Indirect Frequency Synthesis
  • Clock Generation

Technical Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number ADF4001BRUZ
Frequency Range 0.5 MHz to 400 MHz
Package 16-lead TSSOP
Supply Voltage 2.7 V to 5.5 V

The ADF4001BRUZ by Analog Devices Inc. is a robust and flexible solution for your frequency synthesis requirements, offering exceptional performance and ease of use for engineers and designers across various industries.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9729 $59.6748
25+ $4.6521 $116.3025
39+ $4.4917 $175.1763
56+ $4.1709 $233.5704
73+ $4.0104 $292.7592
91+ $3.8500 $350.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess