EN
  • EN
  • DE

0805CG101J500NT

Part No 0805CG101J500NT
Manufacturer Fenghua Electronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033909-0805CG101J500NT
Categories OEM Parts(0-9)
Manufacturer Fenghua Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805CG101J500NT CAD Model

Description

The Fenghua Electronics 0805CG101J500NT is a ceramic multilayer capacitor (MLCC) designed for general-purpose applications in electronic circuits. This capacitor offers stable performance and reliability, making it suitable for decoupling, bypassing, and filtering in various electronic devices. Its compact 0805 package size allows for high-density mounting on printed circuit boards (PCBs).

Applications:

  • Decoupling: Providing local decoupling for integrated circuits (ICs) to minimize noise and voltage fluctuations.
  • Bypassing: Bypassing high-frequency signals to ground to reduce unwanted noise.
  • Filtering: Smoothing voltage and current waveforms in power supplies and signal processing circuits.
  • Timing Circuits: Used in RC timing circuits for setting time constants.
  • General-Purpose Applications: Suitable for a wide range of general-purpose applications in electronic devices.

Features:

  • 0805 Package Size: Compact size for high-density mounting.
  • 100 pF Capacitance: Offers a capacitance value of 100 picofarads.
  • 50V Voltage Rating: Suitable for applications with voltages up to 50 volts.
  • COG (NP0) Dielectric: Provides high stability and low loss over temperature and frequency.
  • Multilayer Ceramic Construction: Offers high capacitance in a small package.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.

Benefits:

  • Stable Performance: COG (NP0) dielectric ensures stable capacitance over temperature and frequency.
  • Reliable Operation: Multilayer ceramic construction provides high reliability and long life.
  • Space Saving: Compact 0805 package size allows for high-density mounting.
  • Easy Assembly: Surface mount technology simplifies the assembly process.
  • Cost-Effective: Provides a cost-effective solution for general-purpose applications.

The 0805CG101J500NT capacitor features a COG (NP0) dielectric, which offers excellent stability with minimal capacitance variation over a wide temperature range (-55°C to +125°C) and frequency range. This makes it suitable for applications requiring precise and stable capacitance values. The capacitor is designed for reflow soldering and can withstand high temperatures during the assembly process. Its small size and robust construction make it a reliable choice for a wide range of electronic devices, including mobile phones, computers, and industrial equipment. The specified tolerance is +/- 5%.

You May Also Be Interested in

Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
4,275+ $0.0117 $50.0175
10,420+ $0.0096 $100.0320
16,130+ $0.0093 $150.0090
22,225+ $0.0090 $200.0250
28,740+ $0.0087 $250.0380
38,465+ $0.0078 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 569,110 pieces
MOQ: 4275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess