EN
  • EN
  • DE

STR-NCV8163-NCP163-EVK

Part No STR-NCV8163-NCP163-EVK
Manufacturer ON Semiconductor
Catalog Evaluation Boards - Linear Voltage Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr onsemi
Series Strata
Package Bulk
Channels per IC 1 - Single
Voltage - Output 1.2V ~ 5.3V
Current - Output 250mA
Voltage - Input 2.2V ~ 5.5V
Regulator Type Positive Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP163, NCV8163
Base Product Number STR-NCV8163
Other Names STR-NCV8163-NCP163-EVKOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283814-STR-NCV8163-NCP163-EVK
Ultra Librarian 3D Model Ultra Librarian STR-NCV8163-NCP163-EVK CAD Model

Description

ON Semiconductor STR-NCV8163-NCP163-EVK Evaluation Kit

The STR-NCV8163-NCP163-EVK from ON Semiconductor is a comprehensive evaluation kit designed to demonstrate the capabilities and performance of the NCV8163 and NCP163 low dropout regulators (LDOs). These high-performance components are engineered to deliver a stable and efficient power supply solution for a variety of applications, including automotive, industrial, and portable electronics.

NCV8163 Low Dropout Regulator

The NCV8163 is an automotive-grade LDO that boasts an impressive transient performance and low quiescent current. It is capable of delivering up to 150 mA of output current and operates over a wide input voltage range. The NCV8163 is designed with robustness in mind, featuring overcurrent protection and thermal shutdown to safeguard the device under harsh operating conditions.

NCP163 High PSRR LDO

The NCP163 is a high-performance LDO that offers a high Power Supply Rejection Ratio (PSRR) and low noise, making it an ideal choice for noise-sensitive applications. It can provide up to 300 mA of output current and supports a wide range of output voltages, allowing for flexible design options. The NCP163's excellent line and load regulation ensures a stable output even with varying input voltages and load conditions.

Key Features of the Evaluation Kit

  • Easy-to-use platform for testing the NCV8163 and NCP163 LDOs
  • Pre-configured for quick setup and evaluation
  • Jumpers and test points for convenient measurement of electrical parameters
  • Includes comprehensive documentation and user guide

The STR-NCV8163-NCP163-EVK is equipped with all necessary components to facilitate immediate evaluation, allowing designers to quickly assess the LDOs' performance in their intended application. The inclusion of various test points and jumpers makes it easy to modify the circuit and measure different aspects of the LDOs' behavior.

Overall, the STR-NCV8163-NCP163-EVK from ON Semiconductor is a versatile and valuable tool for engineers looking to implement stable and efficient power solutions in their designs. With its user-friendly features and high-quality components, this evaluation kit is an excellent starting point for working with ON Semiconductor's reliable LDO regulators.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD L6932DXXX FIXED/ADJ / HIGH PERFORMANCE 2A ULDO LINEAR REGULATOR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TL1963A-33
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LP5900SD-3.0 / LP5900 Linear Regulator 1.5VDC to 3.3VDC Output Evaluation Board
Need more? Email Us
DFRobot
BREADBOARD POWER SUPPLY 5V/3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL LDO QUAD HMC1060 / HMC1060LP3E Special Purpose Voltage Regulators Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LP2995M / LP2995M Special Purpose Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR LP38511 / LP38511MR-ADJ Linear Regulator 1.2VDC Output Evaluation Board
Lowest to $2.1019
Texas Instruments
BOARD EVAL FOR LP38511TS-1.8 / LP38511TS Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
ams
BOARD EVAL FOR AS1359-15
Lowest to $82.7702

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess