Product Overview: ADF4111BRUZ-RL by Analog Devices Inc.
The ADF4111BRUZ-RL, manufactured by Analog Devices Inc., is a state-of-the-art frequency synthesizer that can be used for a wide range of applications, including wireless communication systems, instrumentation, and base stations. This device is designed to generate a highly stable and accurate range of frequencies, which is critical for maintaining the integrity of communication signals.
Key Features
- Integrated PLL Synthesizer: The ADF4111BRUZ-RL features a phase-locked loop (PLL) synthesizer that enables it to produce precise frequency outputs.
- High Frequency Range: This component is capable of generating frequencies from DC up to 2.7 GHz, making it suitable for a variety of high-frequency applications.
- Programmable Divider: It includes a programmable dual-modulus prescaler, as well as programmable charge pump currents and counter operation, allowing for fine-tuning of the frequency generation.
- Low Phase Noise Performance: The device is engineered to have low phase noise performance, which is crucial for maintaining signal quality in communication systems.
- Power Supply: It operates with a power supply ranging from 2.7 V to 5.5 V, providing flexibility in system power design.
Applications
- Wireless Communication Systems
- Base Stations
- Test Equipment
- Private Mobile Radios
- Wireless LANs
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADF4111BRUZ-RL
Category
Integrated Circuits (ICs)
Subcategory
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Frequency Range
DC to 2.7 GHz
Supply Voltage
2.7 V to 5.5 V
Package / Case
TSSOP-16
Operating Temperature
-40°C to +85°C
The ADF4111BRUZ-RL is a versatile and reliable component for any design engineer looking to implement a robust frequency synthesizer into their system. Its combination of high performance, programmability, and low power consumption makes it an ideal choice for advanced communication and signal processing applications.