EN
  • EN
  • DE
  • IT

ADF4112BRUZ-REEL7

Part No ADF4112BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description RF PLL Frequency Synthesizers | IC PLL RF FREQ SYNTHESZR 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Type Clock/Frequency Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADF4112
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140025-ADF4112BRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADF4112BRUZ-REEL7 CAD Model

Description

Product Overview: ADF4112BRUZ-REEL7

The ADF4112BRUZ-REEL7 is a high-performance, fractional-N or integer-N frequency synthesizer designed by Analog Devices Inc. It is widely employed in various applications ranging from wireless communications to instrumentation and aerospace systems. This integrated circuit (IC) provides advanced features that cater to the demanding requirements of modern RF (Radio Frequency) design.

Key Features

  • Frequency Range: The device operates over a broad frequency spectrum, making it suitable for a diverse set of applications.
  • Programmability: Users can program the synthesizer via a simple 3-wire serial interface, which simplifies integration into complex systems.
  • Low Phase Noise: It is designed to achieve exceptionally low phase noise performance, critical for high-quality signal generation and communication systems.
  • Dual Modulus Prescaler: The ADF4112BRUZ-REEL7 includes a 25/27 dual modulus prescaler, allowing for fine frequency resolution.
  • Power Efficiency: With a supply voltage ranging from 2.7 V to 3.3 V, the device operates efficiently, minimizing power consumption.

Applications

The versatility of the ADF4112BRUZ-REEL7 makes it an ideal choice for a multitude of applications. It is commonly used in PLL (Phase-Locked Loop) systems for wireless communication devices like GSM and PCS handsets, base stations, WLAN, and broadband data communications. It also finds its place in test and measurement equipment, satellite systems, and other RF-related applications that require high-frequency stability and low noise.

Package and Quality

Encased in a compact TSSOP (Thin Shrink Small Outline Package), the ADF4112BRUZ-REEL7 is provided in a tape and reel format (REEL7), which facilitates automated assembly processes, making it a convenient choice for mass production. Analog Devices Inc. ensures that the product meets rigorous quality standards, providing reliable performance for critical applications.

With its combination of wide frequency range, programmability, and low power consumption, the ADF4112BRUZ-REEL7 stands out as a sophisticated solution for designers looking to create advanced RF systems with precise frequency control and stability.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Microchip Technology
IC JITTER BLOCKER SOT23-6L
Lowest to $12.5732
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Analog Devices Inc.
ADF4030 (AION) SYSREF ALIGNER FO
Need more? Email Us
Analog Devices Inc.
PLL + VCO 1770-2040MHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9891 $59.6730
63+ $1.8609 $117.2367
97+ $1.7967 $174.2799
139+ $1.6684 $231.9076
180+ $1.6042 $288.7560
225+ $1.5401 $346.5225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess