The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

ADF4113BRUZ-REEL7

Part No ADF4113BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 5MHz to 4GHz-IN 165MHz-OUT 16-Pin TSSOP T/R / IC SYNTHESZR FREQ PLL RF 16TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $6.4587 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.4800
$50.880
15+
$6.9580
$104.370
23+
$6.7410
$155.043
31+
$6.5230
$202.213
40+
$6.3060
$252.240
54+
$5.6530
$305.262
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 28,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock/Frequency Synthesizer (RF)
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 4GHz
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 008758-ADF4113BRUZ-REEL7
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
Family Name ADF4113
Introduction Date May 03, 2000
ECCN EAR99
Country of Origin Taiwan, Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Alternative Parts
(Cross-Reference)
ADF4113BRU;  ADF4113BRU-REEL7;  ADF4113BRU-REEL; ADF4113BCPZ-reel; 

Description

Product Overview: ADF4113BRUZ-REEL7

The ADF4113BRUZ-REEL7 is a high-performance, fractional-N or integer-N frequency synthesizer designed by Analog Devices Inc. This integrated circuit (IC) is capable of generating a wide range of frequencies through its programmable divider, reference divider, and phase-frequency detector. Primarily used in wireless communication systems, the ADF4113BRUZ-REEL7 is an essential component for applications requiring reliable and precise frequency synthesis.

Key Features

  • Frequency Range: The device is capable of operating at frequencies up to 3 GHz, making it suitable for high-frequency applications.
  • Supply Voltage: It operates from a 2.7 V to 5.5 V power supply, ensuring compatibility with a variety of system voltage requirements.
  • Low Phase Noise Performance: With its advanced design, the synthesizer boasts low phase noise performance, crucial for maintaining signal integrity.
  • Programmability: The ADF4113BRUZ-REEL7 offers programmable dual-modulus prescaler, programmable charge pump currents, and a programmable reference divider, allowing for a high degree of flexibility in frequency planning.
  • Lock Detect Function: It features a lock detect function which provides a digital output signal indicating whether the PLL is locked to the reference frequency.
  • Packaging: The device comes in a compact TSSOP (thin shrink small outline package) form factor, under the REEL7 packaging option, which is designed for efficient handling and manufacturing.

Applications

  • Base Stations for Mobile Radio
  • Wireless LANs
  • Phase Locked Loops (PLLs) for RF Applications
  • CATV Equipment
  • Test Equipment
  • Satellite Communications

The ADF4113BRUZ-REEL7 synthesizer from Analog Devices Inc. is a versatile solution that meets the rigorous demands of modern RF and microwave systems. With its high level of integration and performance, this product is an ideal choice for designers looking to create robust and flexible communication platforms.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.