EN
  • EN
  • DE

ADF4118BRUZ-REEL

Part No ADF4118BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 100MHz to 300MHz-IN 200MHz-OUT 16-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172749-ADF4118BRUZ-REEL
Popularity Low
Supply and Demand Status Balance
Family Name ADF4118
Introduction Date April 01, 2000
Country of Origin Taiwan
Halogen Free Not Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADF4118BRUZ-REEL CAD Model

Description

The ADF4118BRUZ-REEL from Analog Devices Inc. is a cutting-edge frequency synthesizer designed for RF applications. This integrated circuit is part of the ADF41xx family, which is renowned for its high performance in phase-locked loop (PLL) frequency synthesis systems. The device is ideally suited for use in wireless communications, such as base stations, WLAN, pagers, and broadband access networks.

Key Features

  • High Frequency Range: The ADF4118BRUZ-REEL operates at a broad frequency spectrum, making it versatile for various RF applications.
  • Integrated VCO: The device includes a voltage-controlled oscillator (VCO) plus integrated loop filter components, streamlining design and minimizing external component requirements.
  • Programmable Divider: A programmable dual-modulus prescaler of 8/9, 16/17, 32/33, or 64/65 allows for fine resolution and a wide range of output frequencies.
  • Low Phase Noise: The synthesizer is engineered to have low phase noise performance, which is crucial for maintaining signal integrity in communication systems.
  • Power Efficiency: With a 3.0 V to 3.6 V power supply voltage, the ADF4118BRUZ-REEL is designed for efficient power consumption, making it suitable for battery-powered devices.
  • Small Footprint: The device is available in a compact TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

  • Wireless Communication Systems
  • Base Stations
  • Wireless Local Area Networks (WLAN)
  • Paging Systems
  • Broadband Access Networks

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The ADF4118BRUZ-REEL is manufactured to meet the highest industry standards of performance and reliability. It is available in a reel package, which facilitates efficient assembly for high-volume production environments.

Ordering Information

The ADF4118BRUZ-REEL is available for order in tape and reel format, denoted by the '-REEL' suffix, ensuring compatibility with automated manufacturing processes. For detailed ordering and shipment information, or to request samples, contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64VFQFPN
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACT-N 40SMD
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
ON Semiconductor
IC CLOCK GENERATOR 20TSSOP
Need more? Email Us
Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9838 $59.6760
42+ $2.7913 $117.2346
65+ $2.6951 $175.1815
93+ $2.5026 $232.7418
120+ $2.4063 $288.7560
150+ $2.3100 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,080 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess