EN
  • EN
  • DE
  • IT

ADF4118BRUZ-RL

Part No ADF4118BRUZ-RL
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL RF FREQ SYNTHESZR 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features IC 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADF4118
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B
HTSUS 8542.39.0001
Other Part Number ADF4118BRUZ-RL-ND, ADF4118BRUZ-RLDKR, ADF4118BRUZ-RLCT, ADF4118BRUZ-RLTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845688-ADF4118BRUZ-RL
Ultra Librarian 3D Model Ultra Librarian ADF4118BRUZ-RL CAD Model

Description

Product Overview: ADF4118BRUZ-RL by Analog Devices Inc.

The ADF4118BRUZ-RL is a high-performance, low phase noise frequency synthesizer from Analog Devices Inc. that is designed to deliver exceptional precision and stability for RF systems. This integrated circuit is part of a family of synthesizers that provides a complete solution for generating local oscillator (LO) signals for up to 1.2 GHz.

Key Features

  • Frequency Range: Capable of operating at frequencies up to 1.2 GHz, making it suitable for a wide range of applications in wireless communications.
  • Phase Noise Performance: Designed with a focus on low phase noise, ensuring a clean and stable signal output that is crucial for high-performance RF systems.
  • Programmability: The device can be programmed via a three-wire serial interface, allowing for easy integration and adjustment of frequency settings in complex systems.
  • Power Supply: Operates on a single 2.7V to 5.5V power supply, providing flexibility in system power design and contributing to power efficiency.
  • Packaging: The ADF4118BRUZ-RL is available in a compact TSSOP (thin shrink small outline package), which is ideal for space-constrained applications.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, this synthesizer is reliable across various environmental conditions.

Applications

The ADF4118BRUZ-RL is an ideal choice for use in a variety of RF applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Base stations for mobile radio
  • Wireless LANs
  • Private mobile radios
  • Test and measurement equipment

Conclusion

With its robust feature set and high-performance capabilities, the ADF4118BRUZ-RL from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement an advanced frequency synthesizer in their RF systems. The product's ease of use, combined with its high level of integration, makes it a go-to solution for achieving precise frequency control in a variety of demanding applications.

You May Also Be Interested in

Texas Instruments
IC PHASE LOCK LOOP 16DIP
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 52TQFP
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $270.5224
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
AMI SEMICONDUCTOR
IC CLOCK GENERATOR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC PLL W/VCO FRACTIONAL-N 40-QFN
Need more? Email Us
Analog Devices Inc.
IC CLOCK GENERATOR 20TQFN
Lowest to $5.8209
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9106 $57.3180
65+ $1.5677 $101.9005
100+ $1.5187 $151.8700
140+ $1.4697 $205.7580
180+ $1.4207 $255.7260
240+ $1.2738 $305.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,602 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess