EN
  • EN
  • DE

ADF4118YRUZ

Part No ADF4118YRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description PLL FREQUENCY SYNTHESIZER, BICMO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Series ADF4118
Package Bulk
Product Status Active
Programmable Not Verified
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 3GHz
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 859973-ADF4118YRUZ
Ultra Librarian 3D Model Ultra Librarian ADF4118YRUZ CAD Model

Description

The ADF4118YRUZ is a cutting-edge PLL (Phase Locked Loop) frequency synthesizer designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This device is specifically engineered to deliver high-quality, reliable performance for a wide range of RF (Radio Frequency) applications. The ADF4118YRUZ is particularly well-suited for use in wireless communication systems, instrumentation, and base stations, among others.

Key Features

  • Frequency Range: The ADF4118YRUZ is capable of operating over a broad frequency range, making it a versatile choice for various applications.
  • High Resolution: It features a high-resolution 3-wire serial interface, allowing for precise control over frequency settings and configurations.
  • Programmable Charge Pump: The device includes a programmable charge pump that enables the user to tailor the performance to specific application needs.
  • Power Supply: It operates on a single 2.7V to 5.5V power supply, offering flexibility in system power design.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4118YRUZ minimizes power consumption, which is critical for battery-powered devices.
  • Package: The component is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The ADF4118YRUZ is widely used in a variety of applications, such as:

  • Wireless Local Loop Systems
  • PCS (Personal Communication Services) Devices
  • LMDS (Local Multipoint Distribution Service) and MMDS (Multichannel Multipoint Distribution Service) Systems
  • Wireless LANs
  • Test Equipment

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADF4118YRUZ is built to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments. Whether you are developing commercial or industrial products, the ADF4118YRUZ is a reliable choice for your PLL frequency synthesizer needs.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 32VFQFPN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess