EN
  • EN
  • DE

ADF4193BCPZ-REEL7

Part No ADF4193BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172751-ADF4193BCPZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4193BCPZ-REEL7 CAD Model

Description

Product Overview: ADF4193BCPZ-REEL7 by Analog Devices Inc.

The ADF4193BCPZ-REEL7 is a high-performance, fractional-N frequency synthesizer designed by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This synthesizer is a part of their comprehensive portfolio, tailored to meet the precise clock generation and signal processing requirements of modern communication systems.

The ADF4193BCPZ-REEL7 comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that measures just 4mm x 4mm. The package type is a 24-lead, exposed paddle, which provides excellent electrical and thermal performance. It is supplied on a reel, indicated by the "-REEL7" suffix, which is standard for ease of manufacturing and assembly processes, allowing for efficient pick-and-place operations during PCB assembly.

This synthesizer is capable of generating a frequency range that is particularly suited for wireless applications, including those in the telecommunications and data communications sectors. Its high level of integration and functionality offers a versatile solution for engineers looking to design systems with stringent phase noise and jitter requirements while maintaining a compact form factor.

Some of the key features of the ADF4193BCPZ-REEL7 include a 24-bit fixed modulus, programmable charge pump currents, and a phase detector frequency of up to 105 MHz. It also boasts a programmable dual-modulus prescaler of 4/5 or 8/9, allowing for a wide range of frequency synthesis options. The device operates with a power supply ranging from 3.0 V to 3.6 V and has an extended temperature range, making it suitable for various environments and applications.

The ADF4193BCPZ-REEL7 is designed with a focus on reliability and performance, ensuring that it meets the rigorous standards expected in professional-grade communication equipment. Its integration into systems is further supported by Analog Devices' comprehensive technical resources, including datasheets, application notes, and design support tools.

For designers and engineers looking for a reliable and flexible frequency synthesizer solution, the ADF4193BCPZ-REEL7 from Analog Devices Inc. offers an excellent balance of performance, size, and ease of use.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8294 $51.6588
5+ $21.1934 $105.9670
8+ $20.5311 $164.2488
11+ $19.8688 $218.5568
14+ $19.2065 $268.8910
18+ $17.2196 $309.9528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,287 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess