EN
  • EN
  • DE

ADF4193SP3BCPZ-RL7

Part No ADF4193SP3BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC, Fast Settling PLL Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Analog Devices Inc.
Win Source Part Number 172752-ADF4193SP3BCPZ-RL7
Popularity Low
Supply and Demand Status Balance
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADF4193SP3BCPZ-RL7 CAD Model

Description

Introducing the ADF4193SP3BCPZ-RL7 from Analog Devices Inc.

The ADF4193SP3BCPZ-RL7 is a state-of-the-art Fractional-N Frequency Synthesizer designed and manufactured by the renowned Analog Devices Inc. This high-performance component is engineered to meet the rigorous demands of modern communication systems, offering unparalleled precision and versatility in frequency generation.

Key Features:

  • High Frequency Operation: The ADF4193SP3BCPZ-RL7 is capable of operating at very high frequencies, making it suitable for a wide range of applications including wireless infrastructure, instrumentation, and broadband solutions.
  • Fractional-N PLL Synthesizer: With its Fractional-N Phase-Locked Loop (PLL) technology, this synthesizer provides fine frequency resolution, lower phase noise, and allows for advanced frequency hopping techniques.
  • Integrated VCO: The integrated Voltage-Controlled Oscillator (VCO) simplifies design complexity and helps in reducing the overall number of required external components.
  • Programmability: The device offers programmable charge pump currents, phase detector polarity, and a versatile 3-wire serial interface, enabling customization to specific application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the ADF4193SP3BCPZ-RL7 minimizes power consumption, which is critical for battery-powered and energy-sensitive systems.

Robust Design:

The ADF4193SP3BCPZ-RL7 is encapsulated in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which is known for its excellent thermal performance and space-saving attributes. The robust design ensures reliable operation even in harsh industrial environments.

Applications:

Due to its high level of integration and performance, the ADF4193SP3BCPZ-RL7 is an ideal choice for a variety of applications, including:

  • Wireless Infrastructure (GSM, W-CDMA, LTE)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communications
  • Private Mobile Radios

Analog Devices Inc. is a trusted leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. The ADF4193SP3BCPZ-RL7 is yet another example of their commitment to innovation and excellence in the field of frequency synthesis technology.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess