EN
  • EN
  • DE

ADF4252BCPZ

Part No ADF4252BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Clock Generator 50MHz to 3GHz-IN 24-Pin LFCSP EP Tray / IC PLL FREQ SYNTHESIZER 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Clock/Frequency Synthesizer (RF/IF), Fractional N, Integer N
Input CMOS, TTL
Output Clock
Number of Circuits 1
Differential - Input and Output Yes/No
Maximum Input Frequency 3GHz
Supply Voltage - Operating 2.7 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 008766-ADF4252BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADF4252
Introduction Date June 05, 2002
ECCN EAR99
Country of Origin China, Republic of Korea, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADF4252BCPZ CAD Model

Description

Introducing the ADF4252BCPZ from Analog Devices Inc.

Discover the ADF4252BCPZ, a cutting-edge frequency synthesizer designed by Analog Devices Inc., a leader in high-performance analog technology. This product is engineered for a wide range of applications, including wireless infrastructure, instrumentation, and aerospace systems, where precision and reliability are paramount.

Key Features

  • High Frequency Range: The ADF4252BCPZ operates at a broad frequency spectrum, enabling versatile use in various applications that require different frequency bands.
  • Low Phase Noise Performance: With its exceptional phase noise characteristics, this synthesizer ensures clean signal generation, which is crucial for high-performance wireless systems.
  • Integrated VCO: The inclusion of a Voltage-Controlled Oscillator (VCO) simplifies design and reduces the number of external components needed, saving space and cost.
  • Programmable Dual Modulus Prescaler: The device features a programmable dual modulus prescaler, allowing for a flexible frequency planning scheme.
  • 24-bit Serial Interface: Communication with the synthesizer is made easy through its 24-bit serial interface, compatible with standard SPI protocols.

Package and Quality

The ADF4252BCPZ is housed in a compact LFCSP (Lead Frame Chip Scale Package) that measures just 4 mm x 4 mm, making it an ideal solution for space-constrained applications. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, delivering high reliability and performance.

Applications

With its versatile feature set, the ADF4252BCPZ is suitable for a variety of applications, including:

  • Wireless Infrastructure (GSM, LTE, 5G)
  • Microwave Point-to-Point Links
  • Test and Measurement Equipment
  • Satellite Communication Systems
  • Aerospace and Defense Electronics

Conclusion

The ADF4252BCPZ from Analog Devices Inc. represents a blend of performance, integration, and quality. Whether for commercial or industrial applications, this frequency synthesizer stands out as a compelling choice for designers who require a reliable, high-performance solution. Explore the possibilities with the ADF4252BCPZ and take your designs to the next level.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
High-Performance Frequency Synthesizer System
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess