EN
  • EN
  • DE
  • IT

ADF4350A

Part No ADF4350A
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+P
Reference case QFN-32
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 722074-ADF4350A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADF4350A CAD Model

Description

Introducing the ADF4350A: A High-Performance Frequency Synthesizer

The ADF4350A from Analog Devices Inc. is a state-of-the-art frequency synthesizer that can generate frequencies from 137.5 MHz to 4.4 GHz. This wideband synthesizer is part of a highly integrated PLL (Phase-Locked Loop) circuit which includes a VCO (Voltage-Controlled Oscillator) and is designed for high performance, flexibility, and ease of use.

Key Features

  • Wide Frequency Range: The ADF4350A is capable of generating frequencies from 137.5 MHz to 4.4 GHz without the need for external components.
  • Integrated VCO: The onboard VCO simplifies design efforts and reduces the number of external components required.
  • Programmable Dividers: It includes programmable dividers allowing fine resolution at high frequencies.
  • Low Phase Noise: The device is engineered to have low phase noise performance, crucial for high-quality signal generation.
  • Multiple Power-Down Modes: It features multiple power-down modes, making it suitable for battery-powered and power-sensitive applications.
  • Programmable Output Power: Output power is programmable in 1 dB steps, providing flexibility for various application requirements.

Applications

The ADF4350A is ideal for a wide range of applications, including:

  • Wireless Infrastructure (GSM, LTE, W-CDMA, WiMAX)
  • Test and Measurement Equipment
  • Clock Generation for SoC (System on Chip)
  • Satellite Communication Systems

Technical Specifications

  • Supply Voltage: 3.0 V to 3.6 V
  • Frequency Resolution: Down to 0.1 Hz
  • Phase Noise @ 1 kHz: -117 dBc/Hz (typical at 1 GHz)
  • Lock Time: Programmable, typically 2.5 ms

The ADF4350A is available in a compact 32-lead LFCSP package, making it an excellent choice for space-constrained applications. Its combination of high performance, wide frequency range, and programmability makes it an essential component for modern RF and microwave systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring a smooth integration of the ADF4350A into your design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess