EN
  • EN
  • DE

ADF4602BCPZ-RL

Part No ADF4602BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description RF Transceiver 3.3V 40-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LFCSP EP
Depth 6 mm
Lead Free Yes
Length 6 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3.1 V
Number of Pins 40
Operating Supply Voltage 3.3 V
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 995145-ADF4602BCPZ-RL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADF4602BCPZ-RL CAD Model

Description

Introducing the ADF4602BCPZ-RL from Analog Devices Inc.

The ADF4602BCPZ-RL is a cutting-edge product from Analog Devices Inc., a leader in the manufacture of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits. This particular component is a testament to the company's commitment to providing innovative solutions that meet the ever-evolving needs of technology across various industries.

Key Features

  • High Frequency Range: The ADF4602BCPZ-RL operates in a wide frequency range, making it suitable for a variety of applications that require precise signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, this component maintains high performance while minimizing power usage, thereby extending battery life in portable devices.
  • Compact Package: The device comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient, allowing for a smaller footprint on the PCB (Printed Circuit Board).
  • High Integration: It integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Design: The ADF4602BCPZ-RL is built to withstand harsh conditions and is characterized by its durability and reliability.

Applications

The versatile nature of the ADF4602BCPZ-RL makes it an ideal choice for a wide array of applications. It is particularly well-suited for:

  • Wireless infrastructure
  • Instrumentation and measurement systems
  • Communication equipment
  • Aerospace and defense electronics
  • Industrial control systems

Quality Assurance

Analog Devices Inc. ensures that every unit of the ADF4602BCPZ-RL meets the highest quality standards. Each product undergoes rigorous testing to guarantee performance and reliability in the most demanding conditions.

Availability

The ADF4602BCPZ-RL is available in reel packaging (RL), facilitating its integration into automated manufacturing processes. This packaging option is ideal for high-volume production, providing a streamlined solution for businesses looking to incorporate this high-quality component into their designs.

With its robust feature set, the ADF4602BCPZ-RL from Analog Devices Inc. represents a smart choice for designers and engineers looking to push the boundaries of what's possible in electronic design.

You May Also Be Interested in

Amic
Need more? Email Us
TDK Corporation
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Lowest to $2.1666
ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Amic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.6352 $79.2704
4+ $32.5212 $130.0848
5+ $31.5049 $157.5245
7+ $30.4886 $213.4202
9+ $29.4723 $265.2507
12+ $26.4234 $317.0808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,303 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess