EN
  • EN
  • DE

ADF7021-VBCPZ

Part No ADF7021-VBCPZ
Manufacturer Analog Devices Inc.
Catalog RF Transceiver ICs
Description IC RF TXRX ISM<1GHZ 48VFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 38 Weeks
Features IC RF TxRx Only General ISM < 1GHz - 80MHz ~ 960MHz 48-WFQFN Exposed Pad, CSP
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-WFQFN Exposed Pad, CSP
Case / Package 48-LFCSP (7x7)
Family Name ADF7021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859987-ADF7021-VBCPZ
Ultra Librarian 3D Model Ultra Librarian ADF7021-VBCPZ CAD Model

Description

The ADF7021-VBCPZ is a high performance, low power transceiver designed by Analog Devices Inc., a leader in the semiconductor industry. This versatile component is specifically engineered to meet the demands of various wireless communication applications, providing an ideal solution for systems operating within the Very High Frequency (VHF) and Ultra High Frequency (UHF) bands.

Key Features

  • Frequency Range: The ADF7021-VBCPZ operates over a wide frequency range, catering to multiple market segments and applications.
  • Low Power Consumption: This transceiver is optimized for low power operation, making it suitable for battery-powered devices where power efficiency is crucial.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of a VCO simplifies design and reduces the number of external components required.
  • Programmable Data Rate: The device supports a variety of data rates, providing flexibility in communication protocols and system design.
  • High Sensitivity: The ADF7021-VBCPZ boasts high receiver sensitivity, ensuring reliable communication even in challenging conditions.

Applications

The transceiver is well-suited for a range of applications including but not limited to:

  • Wireless Meter Reading (AMR)
  • Industrial Monitoring and Control
  • Wireless Sensor Networks
  • Security Systems
  • Home and Building Automation

Package and Quality

The ADF7021-VBCPZ is offered in a compact 5 mm x 5 mm LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications. It also ensures high reliability and performance that customers expect from Analog Devices Inc. products.

Technical Support and Resources

Analog Devices Inc. provides extensive technical support and resources to assist designers in implementing the ADF7021-VBCPZ into their systems. This includes detailed datasheets, application notes, reference designs, and customer support from their team of experts.

You May Also Be Interested in

Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985
Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.9172 $51.8344
5+ $21.2654 $106.3270
8+ $20.6008 $164.8064
11+ $19.9363 $219.2993
13+ $19.2717 $250.5321
18+ $17.2781 $311.0058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess