EN
  • EN
  • DE

ADG1211YCPZ-REEL7

Part No ADG1211YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 1
Max On Resistance 190 Ohm
Channel-to-Channel Matching (ΔRon) 2.5 Ohm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 130ns, 115ns
-3db Bandwidth 1GHz
Charge Injection -0.3pC
Channel Capacitance(CS off, CD off) 1.1pF, 1.2pF
Max Leakage Current (IS off) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-LFCSP-WQ (3x3)
Win Source Part Number 137367-ADG1211YCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1211YCPZ-REEL7 CAD Model

Description

ADG1211YCPZ-REEL7 - High-Performance Analog Switch by Analog Devices Inc.

The ADG1211YCPZ-REEL7 is a cutting-edge, monolithic CMOS device comprising four single-pole, single-throw (SPST) switches from the renowned manufacturer, Analog Devices Inc. This high-performance analog switch is designed for precision applications, offering a superior combination of low on-resistance and low off-leakage currents, making it an ideal choice for a wide range of applications including data acquisition systems, instrumentation, and communication systems.

The switch operates on a single 3 V to 5 V supply, ensuring compatibility with most modern low-voltage systems. With an on-resistance profile that is very flat over the full analog signal range, this device provides excellent linearity and low distortion, which is critical for precision signal handling. The on-resistance is also matched between channels to within 0.2 ohms and remains stable over time and temperature, ensuring consistent performance across all operating conditions.

One of the standout features of the ADG1211YCPZ-REEL7 is its robust ESD (electrostatic discharge) protection capability, which is tested to the rigorous standards of the IEC 61000-4-2 Level 4. Users can thus be assured of the device's resilience in harsh environments where ESD events are likely to occur. The switch's extended industrial temperature range also guarantees reliable operation across diverse environmental conditions.

For ease of integration, the ADG1211YCPZ-REEL7 comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package), which is both space-saving and conducive to high-density board designs. Moreover, the product is offered in a 7-inch reel format, facilitating automated assembly processes and making it suitable for high-volume production needs.

Analog Devices Inc. has a reputation for producing high-quality components that meet stringent performance criteria, and the ADG1211YCPZ-REEL7 is no exception. With its precise signal handling, low power consumption, and durable design, this analog switch is an excellent choice for engineers and designers looking to enhance the efficiency and reliability of their electronic systems.

To learn more about the ADG1211YCPZ-REEL7, including detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Maxim Integrated
IC SW SPDT-NO/NC 500MOHM 10UMAX
Lowest to $5.6306
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8328 $54.1640
12+ $8.8885 $106.6620
18+ $8.6107 $154.9926
25+ $8.3330 $208.3250
32+ $8.0552 $257.7664
42+ $7.2219 $303.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,962 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess