EN
  • EN
  • DE

ADG1312YRZ-REEL7

Part No ADG1312YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 200 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Single Supply Voltage (V+) 12V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 125ns, 50ns
-3db Bandwidth 600MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 5pF, 5pF
Max Leakage Current (IS off) 10nA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-SOIC
Win Source Part Number 172766-ADG1312YRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1312YRZ-REEL7 CAD Model

Description

Product Overview: ADG1312YRZ-REEL7 by Analog Devices Inc.

The ADG1312YRZ-REEL7 is a high-performance, monolithic CMOS device comprising four independently selectable single-pole, double-throw (SPDT) switches. This product, designed and manufactured by the renowned Analog Devices Inc., is an ideal choice for a wide range of applications, including data acquisition systems, communication systems, and relay replacements.

Key Features

  • Low On-Resistance: The ADG1312YRZ-REEL7 boasts a low on-resistance (typically 1.5 ohms), ensuring minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates from a single supply voltage ranging from +3 V to +16 V, or a dual supply of ±3 V to ±8 V, providing versatility in different circuit configurations.
  • High Current Carrying Capability: With a continuous current rating of up to 200 mA per channel, this switch can handle significant current without compromising performance.
  • Low Power Consumption: The device features ultralow power dissipation, which is critical in battery-powered and energy-sensitive applications.
  • Fast Switching Times: The ADG1312YRZ-REEL7 offers fast switching times (t_ON and t_OFF) of typically 30 ns, making it suitable for high-speed applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection ensures robustness and longevity of the device in harsh environments.

Applications

The versatility of the ADG1312YRZ-REEL7 makes it an excellent choice for various applications, including but not limited to:

  • Automatic Test Equipment (ATE)
  • Sample and Hold Systems
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching

Package and Availability

This switch comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) and is available in a tape and reel format (REEL7) for ease of manufacturing and assembly. The ADG1312YRZ-REEL7 is part of Analog Devices Inc.'s commitment to providing high-quality and reliable components for the electronics industry.

For detailed specifications, application notes, and additional resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8345 $51.0210
43+ $2.3258 $100.0094
67+ $2.2531 $150.9577
92+ $2.1804 $200.5968
119+ $2.1077 $250.8163
159+ $1.8897 $300.4623
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess