EN
  • EN
  • DE

ADG1407BCPZ-REEL7

Part No ADG1407BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LFCSP-WQ (5x5)
Case / Package 32-LFCSP-WQ (5x5)
Family Name ADG1407
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1407BCPZ-REEL7-ND, ADG1407BCPZREEL7, ADG1407BCPZ-REEL7TR, ADG1407BCPZ-REEL7DKR, ADG1407BCPZ-REEL7CT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910323-ADG1407BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1407BCPZ-REEL7 CAD Model

Description

Product Overview: ADG1407BCPZ-REEL7 from Analog Devices Inc.

The ADG1407BCPZ-REEL7 is a high-performance monolithic analog multiplexer from Analog Devices Inc., a leading company in the field of high-performance integrated circuits. This product is designed for precision, high-speed signal routing applications and is part of the broader ADG1407 series. It is available in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and suitable for automated assembly processes.

Key Features

  • Channel Configuration: The ADG1407BCPZ-REEL7 offers a single 16-channel (1x16) or dual 8-channel (2x8) multiplexer configuration, providing flexibility for various signal routing needs.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, this analog multiplexer ensures minimal signal distortion and attenuation, making it ideal for precision applications.
  • Low Crosstalk and Charge Injection: It exhibits exceptionally low crosstalk and charge injection, which is crucial for maintaining signal integrity in sensitive analog applications.
  • Wide Voltage Range: The device operates across a wide supply voltage range from ±4.5 V to ±18 V, or a single supply of 9 V to 36 V, accommodating a variety of use cases.
  • Break-Before-Make Switching: This feature ensures that no two channels are connected simultaneously, preventing signal overlap and ensuring clean, glitch-free channel transitions.
  • Overvoltage Protection: Channels are protected against overvoltage, enhancing the durability and reliability of the multiplexer in harsh electrical environments.

Applications

The ADG1407BCPZ-REEL7 is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Communication systems
  • Relay replacement
  • Audio and video routing

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG1407BCPZ-REEL7 is no exception. The device is provided in a tape and reel format (REEL7), ensuring safe and convenient handling for mass production requirements. It meets stringent industry standards and is designed for long-term performance and reliability.

Overall, the ADG1407BCPZ-REEL7 is a versatile and reliable choice for designers who require a high-quality analog multiplexer with excellent performance characteristics.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4545 $61.3635
6+ $16.7832 $100.6992
10+ $16.2588 $162.5880
13+ $15.7343 $204.5459
17+ $15.2098 $258.5666
22+ $13.6364 $300.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess