EN
  • EN
  • DE

ADG1408YRUZ

Part No ADG1408YRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 120ns, 120ns
-3db Bandwidth 60MHz
Charge Injection -50pC
Channel Capacitance(CS off, CD off) 14pF, 80pF
Max Leakage Current (IS off) 200pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 087021-ADG1408YRUZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1408YRUZ CAD Model

Description

The ADG1408YRUZ is a high-performance, octal-channel analog multiplexer from Analog Devices Inc., a leading innovator in semiconductor design and manufacturing. This device is part of the robust ADG1408 series, which are known for their exceptional signal integrity and reliability.

Key Features:

  • Multiple Channel Configuration: The ADG1408YRUZ offers eight single-ended channels, providing versatility in signal routing for complex systems.
  • Low On Resistance: The device boasts a low on resistance (RON) typically around 4.5 ohms, ensuring minimal signal attenuation and distortion.
  • Single Supply Operation: It operates from a single 3.3 V to 5 V power supply, simplifying power management in mixed-voltage systems.
  • High Bandwidth: With a bandwidth of over 100 MHz, the ADG1408YRUZ is capable of handling high-speed signals without compromising performance.
  • Low Crosstalk and Charge Injection: The device features exceptionally low crosstalk and charge injection, making it ideal for precision applications.
  • ESD Protection: The inputs and outputs are fully protected against electrostatic discharges, ensuring robustness and longevity in harsh environments.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitioning, thus eliminating the chance of momentary shorting when switching channels.

Applications:

The ADG1408YRUZ is well-suited for a wide range of applications including:

  • Data acquisition systems
  • Instrumentation
  • Audio and video switching
  • Automatic test equipment
  • Communication systems

Package and Quality:

The ADG1408YRUZ is available in a compact TSSOP-16 (thin shrink small outline package) that is space-efficient and suitable for high-density mounting. Analog Devices Inc. is committed to high standards of quality and reliability, and this product is no exception, meeting stringent industry requirements.

Whether for industrial, communication, or consumer electronics, the ADG1408YRUZ is a top choice for designers looking for a reliable and high-performing analog multiplexer solution.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8693 $53.2158
14+ $7.2774 $101.8836
22+ $7.0499 $155.0978
30+ $6.8225 $204.6750
38+ $6.5951 $250.6138
51+ $5.9129 $301.5579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess