EN
  • EN
  • DE

SLM1505GD

Part No SLM1505GD
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSY VERT 5MM GRN 565NM / LED Circuit Board Indicator LED Circuit Board Indicator Single Green Diffused 2.1V 30mA Round with Domed Top 5mm, T-1 3/4 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series SLM
Package Tray
Color Green
Wavelength - Peak 568nm
Configuration Single
Current 30mA
Millicandela Rating 25mcd
Viewing Angle 40°
Lens Type Diffused
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage Rating 2.1V
Mounting Type Through Hole
Base Product Number SLM1505
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1238269-SLM1505GD
Ultra Librarian 3D Model Ultra Librarian SLM1505GD CAD Model

Description

This is a high-quality LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs component from Bivar Inc. with a Win Source Part Number of 1238269-SLM1505GD.

  • Series: SLM series
  • Color: Green
  • Lens Type: Diffused
  • Package: Tray
  • Voltage Rating: 2.1V
  • Standard Package: 100
  • Configuration: Single
  • Viewing Angle: 40 degrees
  • Millicandela Rating: 25mcd
  • Wavelength-Peak: 568nm
  • Current: 30mA
  • Mounting Type: Through-hole
  • Lens Style: Round with a domed top
  • Lens Size: 5mm, T-1 3/4
  • MSL Level: 1 (Unlimited)
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Broadcom Limited
LED LT BAR 8.89X3.81MM DUAL GRN
Lowest to $6.7093
Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Dialight
LED PRISM 2MM RT ANG YELLOW SMT
Need more? Email Us
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Broadcom Limited
LED LT BAR 19.05X3.81MM SGL YLW
Lowest to $5.1378
Broadcom Limited
LED LT BAR 8.89X19.05MM SGL GRN
Lowest to $4.9850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess