EN
  • EN
  • DE

ADG1433YRUZ-REEL7

Part No ADG1433YRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4 OHM RON, Triple/Quad SPDT +-15 V/+12 V/+-5 V iCMOS Switches | IC SWITCH TRIPLE SPDT 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 4.7Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 5V ~ 16.5V
Supply Voltage , Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Maximum) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance (CS(off), CD(off)) 12pF, 22pF
Current - Leakage (IS(off)) (Maximum) 300pA
Crosstalk -70dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG1433
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1140125-ADG1433YRUZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1433YRUZ-REEL7 CAD Model

Description

Product Overview: ADG1433YRUZ-REEL7 by Analog Devices Inc.

The ADG1433YRUZ-REEL7 is a high-performance, monolithic CMOS device comprising triple single-pole/double-throw (SPDT) switches, designed and manufactured by Analog Devices Inc. This innovative component is a quintessential solution for a multitude of applications that require efficient and reliable switching capabilities.

Key Features

  • Low On-Resistance: The device boasts an ultra-low on-resistance (Ron) typically around 2.5 ohms, ensuring minimal signal distortion and power loss during operation.
  • Wide Operating Voltage Range: It operates across a broad voltage range from ±5 V to ±16.5 V or a single supply of 10 V to 16.5 V, providing versatility in different circuit configurations.
  • High Current Carrying Capability: The switch can handle continuous current up to ±200 mA, making it suitable for applications with higher current demands.
  • Extended Temperature Range: The ADG1433YRUZ-REEL7 is designed to operate within an industrial temperature range of -40°C to +125°C, ensuring reliability in harsh environments.

Applications

The versatile nature of the ADG1433YRUZ-REEL7 allows it to be integrated into various applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Relay Replacement

Product Packaging

The ADG1433YRUZ-REEL7 comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) and is supplied in 7-inch reels, making it ideal for automated manufacturing processes. The REEL7 suffix indicates the product is provided in tape and reel packaging, which is essential for high-volume, surface-mount assembly lines.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the ADG1433YRUZ-REEL7 is no exception. It undergoes rigorous testing and quality assurance measures to ensure it meets the high standards expected from a leading semiconductor manufacturer. This product is RoHS compliant, adhering to the latest environmental regulations and standards for electronic components.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation available on the Analog Devices Inc. website.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7639 $54.1112
19+ $5.5499 $105.4481
28+ $5.3765 $150.5420
39+ $5.2030 $202.9170
50+ $5.0296 $251.4800
67+ $4.5093 $302.1231
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,456 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess