EN
  • EN
  • DE

ADG1434YCPZ-REEL7

Part No ADG1434YCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT 20LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 4
Max On Resistance 4.7 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 5 V to 16.5 V
Dual Supply Voltage(V±) ±4.5 V to 16.5 V
Max Switch Time (Ton,Toff) 170ns, 75ns
-3db Bandwidth 200MHz
Charge Injection -50pC
Channel Capacitance(CS off, CD off) 12pF, 22pF
Max Leakage Current (IS off) 300pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 20-LFCSP-WQ (4x4)
Win Source Part Number 008799-ADG1434YCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1434YCPZ-REEL7 CAD Model

Description

Introducing the ADG1434YCPZ-REEL7 by Analog Devices Inc.

The ADG1434YCPZ-REEL7 is a robust, high-performance analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors. This state-of-the-art component is designed for precision applications that require the routing of multiple analog signals to a single destination. Its exceptional design and cutting-edge technology make it an ideal choice for complex systems where signal integrity and reliability are paramount.

Key Features

  • Four-Channel Differential Multiplexer: The ADG1434YCPZ-REEL7 offers four independent channels, providing the flexibility needed for advanced circuit designs.
  • Wide Voltage Range: With a dual supply range of ±4.5 V to ±18 V or a single supply range of 9 V to 36 V, this multiplexer is versatile and can adapt to a variety of power environments.
  • Low On Resistance: Featuring an on resistance of typically 4.5 Ω, this device ensures minimal signal distortion and loss, providing a clear and consistent signal pathway.
  • Low Charge Injection: The ADG1434YCPZ-REEL7 minimizes charge injection, making it suitable for precision applications such as data acquisition systems and sample-and-hold circuits.
  • Overvoltage Protection: Inputs and outputs are protected against continuous overvoltage up to 16 V, which enhances the durability and longevity of the device.
  • ESD Protection: Electrostatic discharge protection is provided on all pins to safeguard the device from sudden voltage spikes.

Applications

The versatility of the ADG1434YCPZ-REEL7 makes it an excellent choice for a wide array of applications, including:

  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control Systems
  • Communication Systems
  • Relay Replacement
  • Audio and Video Routing

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the ADG1434YCPZ-REEL7 is no exception. It comes in a compact 24-lead LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and reliable. The device is available in a tape and reel format, denoted by the "REEL7" suffix, which facilitates automated manufacturing processes.

With its combination of advanced features, the ADG1434YCPZ-REEL7 stands out as a high-quality component that can meet the demanding requirements of modern electronic systems. Its robust design and superior performance ensure that it remains a preferred choice for engineers and designers seeking the best in analog signal routing solutions.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3850 $50.3100
15+ $6.8800 $103.2000
23+ $6.6650 $153.2950
32+ $6.4500 $206.4000
41+ $6.2350 $255.6350
54+ $5.5900 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess