EN
  • EN
  • DE

ADG1439BRUZ-REEL7

Part No ADG1439BRUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DL 4X1 20TSSOP / 2 Circuit IC Switch 4:1 11.5Ohm 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 11.5Ohm
Channel-to-Channel Matching (ΔRon) 550mOhm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
-3db Bandwidth 130MHz
Charge Injection 4pC
Channel Capacitance (CS(off), CD(off)) 9pF, 28pF
Current - Leakage (IS(off)) (Max) 150pA
Crosstalk -70dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number ADG1439
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADG1439BRUZ-REEL7DKR,ADG1439BRUZ-REEL7-ND,ADG1439BRUZ-REEL7TR,ADG1439BRUZ-REEL7CT
Standard Package 1,000
Win Source Part Number 985774-ADG1439BRUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1439BRUZ-REEL7 CAD Model

Description

Analog Devices Inc. ADG1439BRUZ-REEL7

The ADG1439BRUZ-REEL7 is a high-performance, monolithic CMOS device comprising dual single-pole/double-throw (SPDT) switches, brought to you by the renowned manufacturer Analog Devices Inc. This product is designed to deliver exceptional signal integrity with its low on-resistance and on-resistance flatness, making it an ideal choice for a wide range of applications, including precision analog signal routing, data acquisition systems, and communication systems.

Encased in a compact TSSOP-16 package, the ADG1439BRUZ-REEL7 is designed to operate with a single supply voltage ranging from +3.3V to +12V or dual supplies of ±3.3V to ±5.5V. This flexibility in power supply requirements ensures that the device can be integrated into various system designs with minimal power constraints.

One of the key features of the ADG1439BRUZ-REEL7 is its low charge injection, which minimizes the impact on the signal as it passes through the switch, preserving signal quality and integrity. Additionally, the device boasts a high electrostatic discharge (ESD) protection level, ensuring robust performance even in harsh electrical environments. This makes the ADG1439BRUZ-REEL7 a reliable choice for critical applications where signal fidelity is paramount.

The switch also features a fast switching speed, which is essential for applications that require quick response times. Its low power dissipation is another attractive attribute, contributing to energy efficiency in the overall system design. The ADG1439BRUZ-REEL7 is offered in a tape and reel format, which facilitates easy integration into automated manufacturing processes, enhancing production efficiency and reducing assembly costs.

In summary, the ADG1439BRUZ-REEL7 from Analog Devices Inc. is a versatile and high-performance switch that offers excellent signal handling capabilities. Its robust design, combined with low power consumption and fast switching speeds, makes it a preferred choice for engineers and designers looking to enhance their system's performance without compromising on size or power efficiency.

For detailed specifications, application notes, and comprehensive technical support, customers are encouraged to visit Analog Devices Inc.'s official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess