EN
  • EN
  • DE

ADG1606BCPZ-REEL7

Part No ADG1606BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 16-Channel, Differential 8-Channel, ±5 V,+12 V,+5 V, and +3.3 V Multiplexers | IC MULTIPLEXER 1X16 32LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
On-State Resistance (Maximum) 5Ohm
Channel-to-Channel Matching (ΔRon) 200mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 128ns, 109ns
-3db Bandwidth 22MHz
Charge Injection 33pC
Channel Capacitance (CS(off), CD(off)) 18pF, 240pF
Current - Leakage (IS(off)) (Maximum) 150pA
Crosstalk -62dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADG1606
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1140130-ADG1606BCPZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG1606BCPZ-REEL7 CAD Model

Description

Product Overview: ADG1606BCPZ-REEL7

The ADG1606BCPZ-REEL7 is a high-performance, monolithic analog multiplexer from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This component is part of the robust ADG1606 series, designed to operate with a single 5 V to 16.5 V power supply or dual ±5 V to ±16.5 V power supplies, offering versatility for a wide range of applications.

Featuring a 16:1 channel configuration, the ADG1606BCPZ-REEL7 provides a convenient way to route up to 16 different analog signals to a single output. This makes it an excellent choice for data acquisition systems, test equipment, and other applications where multiple signals need to be sampled by a single analog-to-digital converter (ADC).

The device boasts a low on-resistance of typically 4.5 Ω, which remains flat over the full analog input range, ensuring excellent linearity and minimal signal distortion. The on-resistance match between channels is also exceptional, which is crucial for maintaining signal integrity when switching between channels.

The ADG1606BCPZ-REEL7 is designed with a 3 mm × 3 mm 16-lead LFCSP (Lead Frame Chip Scale Package), providing a compact footprint suitable for space-constrained applications. The LFCSP package also offers enhanced thermal performance, which is essential for maintaining reliability and performance in thermally challenging environments.

Additionally, the device includes a range of built-in features for enhanced performance and ease of use. It has a built-in overvoltage protection circuit that guards the device against momentary overvoltage events. The digital inputs are compatible with TTL and CMOS levels, allowing for easy interfacing with a wide range of microcontrollers and digital logic.

The ADG1606BCPZ-REEL7 is supplied in a tape and reel format (REEL7), which is ideal for automated assembly processes, ensuring efficient handling and manufacturing. With its robust design and versatile features, this analog multiplexer is a reliable and practical choice for designers looking for a high-quality switching solution.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4618 $57.3090
11+ $9.4046 $103.4506
17+ $9.1107 $154.8819
23+ $8.8168 $202.7864
30+ $8.5229 $255.6870
40+ $7.6412 $305.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess