EN
  • EN
  • DE

ADG1636BCPZ-REEL7

Part No ADG1636BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG1636
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1636BCPZ-REEL7TR, ADG1636BCPZ-REEL7DKR, ADG1636BCPZ-REEL7CT, ADG1636BCPZREEL7
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910337-ADG1636BCPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADG1636BCPZ-REEL7 CAD Model

Description

Product Overview: ADG1636BCPZ-REEL7

The ADG1636BCPZ-REEL7 is a cutting-edge, dual-channel USB 2.0 high-speed (480 Mbps) switch from Analog Devices Inc., renowned for its precision in the semiconductor industry. This product is designed to facilitate the routing of high-speed differential signals with minimal signal distortion and attenuation, making it an ideal choice for a multitude of applications, including USB signal multiplexing, data communications, and consumer electronics.

Encased in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), the ADG1636BCPZ-REEL7 boasts an impressive operating temperature range from -40°C to +85°C, ensuring reliability and performance under varying environmental conditions. This switch is not only versatile in its applications but also in its power supply compatibility, accepting a single supply voltage ranging from 1.8V to 5.5V.

One of the distinguishing features of the ADG1636BCPZ-REEL7 is its low on-resistance (Ron) of typically 0.5 ohms, which is critical for maintaining signal integrity. This low Ron reduces signal loss and power consumption, thereby enhancing the overall efficiency of the system it is integrated into. Furthermore, the switch has a low capacitance, which minimizes the loading effect on the circuits and allows for faster signal transmission.

The ADG1636BCPZ-REEL7 also includes built-in ESD (Electrostatic Discharge) protection circuitry, which safeguards the device against the harmful effects of sudden electrical surges. This feature is particularly important for maintaining the longevity and reliability of the product when used in environments prone to static electricity.

Offered in tape and reel packaging, the ADG1636BCPZ-REEL7 is optimized for automated assembly processes, ensuring a streamlined manufacturing workflow. This packaging method is conducive to high-volume production, making it a cost-effective solution for businesses looking to incorporate high-speed switching capabilities into their products.

In conclusion, the ADG1636BCPZ-REEL7 from Analog Devices Inc. represents a blend of performance, compactness, and durability, engineered to meet the stringent requirements of modern high-speed digital applications. Its robust design and protection features make it a reliable component for designers seeking to enhance their systems with a high-quality, high-speed USB switch.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2341 $56.1069
20+ $5.1152 $102.3040
31+ $4.9553 $153.6143
42+ $4.7955 $201.4110
54+ $4.6356 $250.3224
73+ $4.1561 $303.3953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess