EN
  • EN
  • DE

ADG407BN

Part No ADG407BN
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 8X1 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name ADG407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910346-ADG407BN
Ultra Librarian 3D Model Ultra Librarian ADG407BN CAD Model

Description

Analog Devices Inc. ADG407BN Multiplexer Overview

The ADG407BN from Analog Devices Inc. is a high-performance analog multiplexer that combines exceptional precision and versatility. This component is a member of Analog Devices' extensive range of switches and multiplexers, which are renowned for their reliability and performance in critical applications.

The ADG407BN features a 4-channel dual multiplexer configuration, allowing for the routing of four differential or eight single-ended inputs to a common output. This flexibility makes the device suitable for a variety of signal processing tasks in both industrial and consumer electronics.

Constructed with Analog Devices' proprietary iCMOS technology, the ADG407BN offers low power dissipation alongside a wide operating voltage range of ±15 V or +12 V to +30 V. This ensures compatibility with a broad spectrum of analog signals and provides the adaptability needed for diverse application requirements.

Key Features of the ADG407BN

  • Low On Resistance: The device's on resistance (Ron) is typically around 44 ohms, which minimizes signal attenuation and ensures high signal integrity.
  • Low Crosstalk and Off Isolation: These features make the ADG407BN an excellent choice for applications where signal purity is paramount.
  • Break-Before-Make Switching: This functionality ensures that signal paths are interrupted before new connections are made, preventing shorting and signal contamination.
  • Single or Dual Supply Operation: The device can operate from a single extended range supply or from dual supplies for design flexibility.
  • ESD Protection: The inputs and outputs feature electrostatic discharge protection, enhancing the durability of the device in harsh environments.

With a robust latch-up proof design, the ADG407BN is guaranteed to withstand latch-up following an overvoltage condition. This makes it especially suitable for applications that require a high degree of operational security, such as medical instrumentation, data acquisition systems, and test equipment.

For designers and engineers looking for a reliable multiplexer that delivers consistent performance with a wide range of signal types, the ADG407BN is an excellent choice. Its combination of low power consumption, high precision, and flexibility makes it a valuable component in the design of sophisticated electronic systems.

To integrate the ADG407BN into electronic designs, Analog Devices provides comprehensive technical documentation, including datasheets, application notes, and design resources, ensuring smooth implementation and optimal use of this advanced multiplexer.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess