EN
  • EN
  • DE

ADG438FBRZ-REEL

Part No ADG438FBRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 270 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 8.1 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 3pF, 22pF
Max Leakage Current (IS off) 500pA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 143257-ADG438FBRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG438FBRZ-REEL CAD Model

Description

ADG438FBRZ-REEL by Analog Devices Inc.

The ADG438FBRZ-REEL is a high-performance, monolithic CMOS analog multiplexer from Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model comes in a surface-mount package and is supplied on a 13-inch reel, making it suitable for automated assembly processes and high-volume production.

Featuring a triple 4-channel configuration, the ADG438FBRZ-REEL offers exceptional precision and versatility for a wide range of applications, including data acquisition systems, test equipment, and battery-powered instruments. Its design is optimized to provide low on-resistance and fast switching performance, which is critical for maintaining signal integrity in analog systems.

The device operates from a single supply ranging from +10.8 V to +16.5 V or from dual supplies of ±10.8 V to ±16.5 V, providing designers with flexibility in power supply selection. This range ensures that the ADG438FBRZ-REEL can be seamlessly integrated into both existing and new designs without the need for additional power conditioning components.

One of the key features of this analog multiplexer is its high electrostatic discharge (ESD) protection. The inputs and outputs are designed to withstand ESD events, enhancing the durability and reliability of the device in environments where ESD may pose a risk to electronic components.

The ADG438FBRZ-REEL also boasts low power consumption, a critical attribute for battery-operated devices where power efficiency is paramount. The low power draw helps extend battery life, making it an ideal choice for portable applications.

Additionally, the device's latch-up performance exceeds 100 mA per JESD78, Class II, ensuring that the multiplexer remains stable and functional even under extreme conditions that may induce latch-up in other components.

In summary, the ADG438FBRZ-REEL from Analog Devices Inc. is a robust and highly functional CMOS analog multiplexer that delivers excellent performance with features such as low on-resistance, fast switching, high ESD protection, and low power consumption. Its flexible power supply options and compatibility with automated assembly processes make it an excellent choice for a diverse range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4437 $67.4437
2+ $55.3384 $110.6768
3+ $53.6091 $160.8273
4+ $51.8797 $207.5188
5+ $50.1504 $250.7520
7+ $44.9625 $314.7375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess