EN
  • EN
  • DE

ADG439FBRZ-REEL

Part No ADG439FBRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 270 Ohm (Typ)
Channel-to-Channel Matching (ΔRon) 8.1 Ohm
Single Supply Voltage (V+) 15V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 230ns, 130ns
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 3pF, 22pF
Max Leakage Current (IS off) 500pA
Crosstalk -93dB @ 100kHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 16-SOIC
Win Source Part Number 131970-ADG439FBRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADG439FBRZ-REEL CAD Model

Description

Product Overview: ADG439FBRZ-REEL by Analog Devices Inc.

The ADG439FBRZ-REEL from Analog Devices Inc. is a high-performance, precision analog multiplexer that forms part of their extensive range of switch and multiplexer devices. This product is specifically designed to facilitate the routing of analog signals in electronic systems, providing an efficient solution for applications requiring high signal integrity and low power consumption.

Key Features

  • Low On Resistance: The ADG439FBRZ-REEL boasts a low on resistance (RON), typically around 35 ohms, ensuring minimal signal attenuation and distortion when the switch is in the ON state.
  • Single or Dual Supply Operation: This multiplexer can operate from a single supply of +12 V to +30 V or from a dual supply of ±5 V to ±20 V, providing flexibility in various circuit configurations.
  • Low Power Dissipation: With its CMOS construction, the device consumes significantly less power, making it ideal for power-sensitive applications.
  • High Off Isolation: The ADG439FBRZ-REEL provides excellent off isolation, which prevents unwanted crosstalk between channels when the switch is in the OFF state.
  • Wide Operating Temperature Range: The device is designed to operate over an extended industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Surface-Mount Package: Supplied in a compact 16-lead SOIC (Small Outline Integrated Circuit) package, it is suitable for space-constrained applications and is compatible with automated assembly processes.
  • Tape and Reel Packaging: The 'REEL' designation indicates that this product is available in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process.

Applications

The ADG439FBRZ-REEL is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment and instrumentation
  • Process control systems

With its robust design and reliable performance, the ADG439FBRZ-REEL from Analog Devices Inc. is an excellent choice for designers looking for a high-quality analog multiplexer that can meet the demands of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9294 $54.6470
10+ $10.2376 $102.3760
16+ $9.8918 $158.2688
22+ $9.2000 $202.4000
29+ $8.8542 $256.7718
36+ $8.5083 $306.2988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,961 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess