EN
  • EN
  • DE

ADG467BR-REEL7

Part No ADG467BR-REEL7
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description IC OCTAL PROTECTOR 18SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General Purpose
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 1014301-ADG467BR-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG467BR-REEL7 CAD Model

Description

Product Overview: ADG467BR-REEL7

The ADG467BR-REEL7 is a high-performance, channel-protected, octal high-side switch designed and manufactured by Analog Devices Inc. This component is a part of the robust ADG467 series, known for its reliability and efficiency in a wide range of applications. The device is provided in a convenient tape and reel packaging, which facilitates automated assembly processes and is ideal for high-volume production needs.

Key Features

  • Channel Protection: Each of the eight channels is protected against overvoltage, ensuring the longevity and stable operation of the device even in harsh electrical environments.
  • High-Side Switch: As a high-side switch, the ADG467BR-REEL7 allows for the control of power distribution to various components without the need for a ground return path on the controlled side.
  • Low On-Resistance: The device boasts a low on-resistance, which translates to reduced power loss and improved energy efficiency in the circuits it is used in.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range, accommodating various system requirements and ensuring versatility in deployment.
  • Extended Temperature Range: The ADG467BR-REEL7 is designed to perform reliably in extreme temperature conditions, making it suitable for industrial and automotive applications.

Applications

The ADG467BR-REEL7 is an ideal choice for a variety of applications that require reliable high-side switching and channel protection. Its typical applications include:

  • Automotive electronics
  • Power distribution systems
  • Industrial control systems
  • Battery management systems
  • Protection and diagnostic systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the ADG467BR-REEL7 is no exception. The device is built to meet stringent industry standards, ensuring that it performs to the highest levels of accuracy and reliability. With its robust design and protective features, the ADG467BR-REEL7 is a component that engineers and designers can trust for their critical applications.

Ordering Information

The ADG467BR-REEL7 comes in a tape and reel form to accommodate automated manufacturing processes. For detailed ordering and shipping information, customers should consult the Analog Devices Inc. datasheets or contact their sales representative.

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED POLYZEN SMD
Lowest to $4.3657
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Phoenix Contact
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2300V BOD
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3890 $61.0020
42+ $2.7808 $116.7936
65+ $2.6939 $175.1035
89+ $2.6070 $232.0230
115+ $2.5201 $289.8115
154+ $2.2594 $347.9476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess