EN
  • EN
  • DE

ADG467BRS

Part No ADG467BRS
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description Triple and Octal Channel Protectors | IC CHAN PROTECTOR OCTAL 20-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General Purpose
Mounting Style SMD
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP
Family Part Number ADG467
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1140257-ADG467BRS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG467BRS CAD Model

Description

The ADG467BRS is a robust, high-voltage, latch-up proof multiplexer engineered by Analog Devices Inc., a leader in high-performance semiconductors. This advanced component is designed to deliver exceptional performance in demanding applications that require precise signal routing under challenging conditions.

Key Features

  • Latch-Up Proof Technology: The ADG467BRS incorporates Analog Devices' proprietary latch-up proof circuitry, ensuring that the device remains operational even when subjected to high-energy spikes or when the analog signal exceeds the supply rails.
  • High-Voltage Operation: With an extended signal range, this multiplexer is capable of handling ±15 V analog signals, making it suitable for a variety of industrial and instrumentation applications.
  • Single 15 V or Dual ±15 V Supply: The device can be powered by either a single 15 V supply or a dual ±15 V supply, providing flexibility in system design.
  • Low On Resistance: The on resistance of the ADG467BRS is typically low, which minimizes signal attenuation and ensures high signal integrity.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, preserving signal integrity and preventing potential damage to sensitive downstream components.
  • Enhanced ESD Protection: The device comes with built-in electrostatic discharge (ESD) protection circuits to withstand ESD events, extending its longevity and reliability.

Applications

The ADG467BRS is ideally suited for a range of applications where signal integrity and component durability are paramount. These include:

  • Data acquisition systems
  • Industrial control systems
  • Test and measurement equipment
  • Avionics and military hardware
  • Communication systems

Product Specifications

The ADG467BRS comes in a compact SOIC package, making it easy to integrate into space-constrained designs. The device's operating temperature range extends from -40°C to +85°C, allowing for use in environments with extreme temperatures.

Ordering Information

For purchasing and detailed technical information about the ADG467BRS, customers can visit the Analog Devices Inc. website or contact their local authorized distributor. The product's datasheet provides comprehensive electrical characteristics and application guidance to assist in the integration of this high-voltage multiplexer into various systems.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess