EN
  • EN
  • DE

LM34910CSD/NOPB

Part No LM34910CSD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.25A 10WSON / Conv DC-DC 8V to 50V Step Down Single-Out 2.5V to 45V 1.25A 10-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 50V
Output Voltage 2.5V
Output Voltage MAX 45V
Output Current 1.25A
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-WDFN Exposed Pad
Manufacturer Package 10-WSON (4x4)
Win Source Part Number 778962-LM34910CSD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM34910
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM34910CSD/NOPB CAD Model

Description

Product Overview: LM34910CSD/NOPB

The LM34910CSD/NOPB is a high-performance step-down switching voltage regulator designed and manufactured by Texas Instruments. This compact, integrated circuit is capable of driving a load of up to 1A with excellent line and load regulation. It is an ideal choice for a wide range of applications, from automotive to industrial and power management systems.

Key Features

  • Output Voltage Range: The LM34910CSD/NOPB provides an adjustable output voltage range that can be set from 1.225V to 35V, ensuring versatility for multiple applications.
  • High Efficiency: With an efficiency of up to 90%, this regulator helps in reducing power loss and heat dissipation, making it suitable for energy-sensitive designs.
  • Switching Frequency: The device operates at a fixed switching frequency of 2 MHz, which allows the use of small surface-mount inductors and capacitors, thereby reducing the overall solution size.
  • Thermal Protection: It includes a thermal shutdown feature, which protects the device from overheating and potential damage.
  • Current Limit Protection: The built-in current limit protection ensures that the device and the load are protected from excessive current conditions.

Applications

The LM34910CSD/NOPB is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Power supplies
  • Industrial controls
  • Telecommunications equipment
  • Portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM34910CSD/NOPB is no exception. It comes in a thermally enhanced 10-pin WSON package, which is designed for improved thermal performance. This product is also lead-free and RoHS compliant, ensuring it meets the environmental standards of today's electronic industry.

Whether you are designing a new power system or looking to improve an existing one, the LM34910CSD/NOPB offers the performance, efficiency, and reliability that you need. Its small footprint and robust feature set make it an excellent choice for designers looking for a high-quality, versatile voltage regulator solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8200 $53.0200
26+ $3.9549 $102.8274
40+ $3.8313 $153.2520
54+ $3.7077 $200.2158
70+ $3.5841 $250.8870
94+ $3.2134 $302.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess